STMicroelectronics, Inc. Linear Voltage Regulator, 6V; Output Type Stmicroelectronics L78L06ABZ

Description
LINEAR VOLTAGE REGULATOR, 6V; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:12V; Input Voltage Max:30V; Product Range:7806 Voltage Regulators; Output Current Max:100mA; IC Case / Package:TO-92 RoHS Compliant: Yes
Datasheet
Description
LINEAR VOLTAGE REGULATOR, 6V; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:12V; Input Voltage Max:30V; Product Range:7806 Voltage Regulators; Output Current Max:100mA; IC Case / Package:TO-92 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Voltage Regulator, 6V; Output Type Stmicroelectronics - 58M8378 - Newark, An Avnet Company
Chicago, IL, United States
Linear Voltage Regulator, 6V; Output Type Stmicroelectronics
58M8378
Linear Voltage Regulator, 6V; Output Type Stmicroelectronics 58M8378
LINEAR VOLTAGE REGULATOR, 6V; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:12V; Input Voltage Max:30V; Product Range:7806 Voltage Regulators; Output Current Max:100mA; IC Case / Package:TO-92 RoHS Compliant: Yes

LINEAR VOLTAGE REGULATOR, 6V; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:12V; Input Voltage Max:30V; Product Range:7806 Voltage Regulators; Output Current Max:100mA; IC Case / Package:TO-92 RoHS Compliant: Yes

Supplier's Site Datasheet
Voltage Regulator - 16451992 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
16451992
Voltage Regulator 16451992
LINEAR VOLTAGE REGULATOR, 6V, TO-92, 0.1A, POSITIVE, INPUT VOLTAGE MIN: 12V, INPUT VOLTAGE MAX: 30V, OUTPUT CURRENT: 100MA, 3 PIN, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

LINEAR VOLTAGE REGULATOR, 6V, TO-92, 0.1A, POSITIVE, INPUT VOLTAGE MIN: 12V, INPUT VOLTAGE MAX: 30V, OUTPUT CURRENT: 100MA, 3 PIN, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Voltage Regulators Voltage Regulators
Product Number 58M8378 16451992
Product Name Linear Voltage Regulator, 6V; Output Type Stmicroelectronics Voltage Regulator
Input Voltage 12 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1054QH - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
800kva 900kva Static Smart Power Voltage Stabilizer Regulator 800KW 900KW For 380V 400V 415V 480V 690V 800V - No.1601608595581 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details