STEP-DOWN DC/DC REGULATOR, 5-SOT-23; Topology:Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT-23; No. of Pins:5Pins; Output Current:1A; Output Voltage Min:600mV RoHS Compliant: Yes
STEP-DOWN DC/DC REGULATOR, 5-SOT-23; TOP; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
SWITCHING REGULATOR, CURRENT-MODE, 1.75A, 1950KHZ SWITCHING FREQ-MAX, BICMOS, SOT-23 5 PIN. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Voltage Regulators | Voltage Regulators | Voltage Regulators |
| Product Number | 13M1721 | 28AH3218 | 47445630 |
| Product Name | Step-Down Dc/dc Regulator, 5-Sot-23; Topology Texas Instruments | Step-Down Dc/dc Regulator, 5-Sot-23; Top; Msl Texas Instruments | Voltage Regulator |
| Input Voltage | 3 to 5.5 volts |