Texas Instruments High-Performance Analog Power Regulator LM2576S-ADJP+

Description
IC, STEP-DOWN VOLTAGE REGULATOR, TO-263; PRIMARY INPUT VOLTAGE:40V; NO. OF OUTPUTS:1; OUTPUT VOLTAGE:37V; OUTPUT CURRENT:3A; NO. OF PINS:5; OPERATING. FREE 2 YEAR RADWELL WARRANTY
Description
IC, STEP-DOWN VOLTAGE REGULATOR, TO-263; PRIMARY INPUT VOLTAGE:40V; NO. OF OUTPUTS:1; OUTPUT VOLTAGE:37V; OUTPUT CURRENT:3A; NO. OF PINS:5; OPERATING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Regulator - 118921658 - Radwell International
Willingboro, NJ, United States
Power Regulator
118921658
Power Regulator 118921658
IC, STEP-DOWN VOLTAGE REGULATOR, TO-263; PRIMARY INPUT VOLTAGE:40V; NO. OF OUTPUTS:1; OUTPUT VOLTAGE:37V; OUTPUT CURRENT:3A; NO. OF PINS:5; OPERATING. FREE 2 YEAR RADWELL WARRANTY

IC, STEP-DOWN VOLTAGE REGULATOR, TO-263; PRIMARY INPUT VOLTAGE:40V; NO. OF OUTPUTS:1; OUTPUT VOLTAGE:37V; OUTPUT CURRENT:3A; NO. OF PINS:5; OPERATING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Voltage Regulators
Product Number 118921658
Product Name Power Regulator
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Three Phase ASN- 1000kva 220v/380v Voltage Stabilizer 2000kva 3 Phase Voltage Regulator SCR Electronic - No.1601244753612 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLM117MK - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details