IC, REG, LDO, ADJ, 1A, TO220; Output Type:Adjustable; Input Voltage Min:-15V; Input Voltage Max:26V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:5V; Adjustable Output Voltage Max:20V; Output Current:1A; Dropout VoltageRoHS Compliant: Yes
IC, REG, LDO, ADJ, 1A, TO220; OUTPUT TYPE:ADJUSTABLE; INPUT VOLTAGE MIN:-15V; INPUT VOLTAGE MAX:26V; FIXED OUTPUT VOLTAGE NOM.:-; ADJUSTABLE OUTPUT VOLTAGE MIN:5V; ADJUSTABLE OUTPUT VOLTAGE MAX:20V; OUTPUT CURRENT:1A; DROPOUT VOLTAGEROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Voltage Regulators | Voltage Regulators |
| Product Number | 29AH6283 | 47434987 |
| Product Name | Ic, Reg, Ldo, Adj, 1A, To220; Output Type Texas Instruments | Voltage Regulator |
| Input Voltage | -15 to 26 volts |