Texas Instruments Standard Linear and Logic Flyback, Boost, Forward, 3A, 5To263; Topology Texas Instruments LM2585S-ADJ/NOPB

Description
FLYBACK, BOOST, FORWARD, 3A, 5TO263; Topology:Boost, Flyback; Input Voltage Min:4V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TO-263; No. of Pins:5Pins; Output Current:3A; Output Voltage Min:1.23V; RoHS Compliant: Yes
Description
FLYBACK, BOOST, FORWARD, 3A, 5TO263; Topology:Boost, Flyback; Input Voltage Min:4V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TO-263; No. of Pins:5Pins; Output Current:3A; Output Voltage Min:1.23V; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Flyback, Boost, Forward, 3A, 5To263; Topology Texas Instruments - 28AH3134 - Newark, An Avnet Company
Chicago, IL, United States
Flyback, Boost, Forward, 3A, 5To263; Topology Texas Instruments
28AH3134
Flyback, Boost, Forward, 3A, 5To263; Topology Texas Instruments 28AH3134
FLYBACK, BOOST, FORWARD, 3A, 5TO263; Topology:Boost, Flyback; Input Voltage Min:4V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TO-263; No. of Pins:5Pins; Output Current:3A; Output Voltage Min:1.23V; RoHS Compliant: Yes

FLYBACK, BOOST, FORWARD, 3A, 5TO263; Topology:Boost, Flyback; Input Voltage Min:4V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TO-263; No. of Pins:5Pins; Output Current:3A; Output Voltage Min:1.23V; RoHS Compliant: Yes

Supplier's Site
Voltage Regulator - 47448580 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
47448580
Voltage Regulator 47448580
SWITCHING REGULATOR, CURRENT-MODE, 7A, 125KHZ SWITCHING FREQ-MAX, BIPOLAR, TO-263 5 PIN. FREE 2 YEAR RADWELL WARRANTY

SWITCHING REGULATOR, CURRENT-MODE, 7A, 125KHZ SWITCHING FREQ-MAX, BIPOLAR, TO-263 5 PIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Voltage Regulators Voltage Regulators
Product Number 28AH3134 47448580
Product Name Flyback, Boost, Forward, 3A, 5To263; Topology Texas Instruments Voltage Regulator
Input Voltage 4 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Analog - MTLT1086QU - Micross Components, Inc.
Micross Components, Inc.
View Details