STMicroelectronics, Inc. Voltage Regulator L78L15ACD13TR

Description
FIXED POSITIVE STANDARD REGULATOR, 15V, BIPOLAR, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
Description
FIXED POSITIVE STANDARD REGULATOR, 15V, BIPOLAR, SOIC-8. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulator - 67177037 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
67177037
Voltage Regulator 67177037
FIXED POSITIVE STANDARD REGULATOR, 15V, BIPOLAR, SOIC-8. FREE 2 YEAR RADWELL WARRANTY

FIXED POSITIVE STANDARD REGULATOR, 15V, BIPOLAR, SOIC-8. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Linear Voltreg Reg, 15V, 0.1A, Soic-8; Fixed Output Voltage Nom. Stmicroelectronics - 36AJ9671 - Newark, An Avnet Company
Chicago, IL, United States
Linear Voltreg Reg, 15V, 0.1A, Soic-8; Fixed Output Voltage Nom. Stmicroelectronics
36AJ9671
Linear Voltreg Reg, 15V, 0.1A, Soic-8; Fixed Output Voltage Nom. Stmicroelectronics 36AJ9671
LINEAR VOLTREG REG, 15V, 0.1A, SOIC-8; Fixed Output Voltage Nom.:15V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:23V; Input Voltage Max:35V; Product Range:7815 Voltage Regulators; Output RoHS Compliant: Yes

LINEAR VOLTREG REG, 15V, 0.1A, SOIC-8; Fixed Output Voltage Nom.:15V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:23V; Input Voltage Max:35V; Product Range:7815 Voltage Regulators; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 67177037 36AJ9671
Product Name Voltage Regulator Linear Voltreg Reg, 15V, 0.1A, Soic-8; Fixed Output Voltage Nom. Stmicroelectronics
Input Voltage 23 to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT137AQH - Micross Components, Inc.
Micross Components, Inc.
View Details
0.01S Protection 2000kva 2500kva 3000kva Static Automatic Voltage Stabilizer 690V 480V 440V 415V 400V 380V 230V Regulator - No.1601608980734 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details