Texas Instruments Standard Linear and Logic Voltage Regulator LM337T/NOPB

Description
NEGATIVE ADJUSTABLE REGULATOR, -1.2V TO 7V TO-220; OUTPUT TYPE:ADJUSTABLE; INPUT VOLTAGE MIN:-50V; INPUT VOLTAGE MAX:-4.2V; FIXED OUTPUT VOLTAGE NOM.:-; ADJUSTABLE OUTPUT VOLTAGE MIN:-1.2V; ADJUSTABLE OUTPUT VOLTAGE MAX:-37V; MSL:- ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
NEGATIVE ADJUSTABLE REGULATOR, -1.2V TO 7V TO-220; OUTPUT TYPE:ADJUSTABLE; INPUT VOLTAGE MIN:-50V; INPUT VOLTAGE MAX:-4.2V; FIXED OUTPUT VOLTAGE NOM.:-; ADJUSTABLE OUTPUT VOLTAGE MIN:-1.2V; ADJUSTABLE OUTPUT VOLTAGE MAX:-37V; MSL:- ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulator - 47435379 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
47435379
Voltage Regulator 47435379
NEGATIVE ADJUSTABLE REGULATOR, -1.2V TO 7V TO-220; OUTPUT TYPE:ADJUSTABLE; INPUT VOLTAGE MIN:-50V; INPUT VOLTAGE MAX:-4.2V; FIXED OUTPUT VOLTAGE NOM.:-; ADJUSTABLE OUTPUT VOLTAGE MIN:-1.2V; ADJUSTABLE OUTPUT VOLTAGE MAX:-37V; MSL:- ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

NEGATIVE ADJUSTABLE REGULATOR, -1.2V TO 7V TO-220; OUTPUT TYPE:ADJUSTABLE; INPUT VOLTAGE MIN:-50V; INPUT VOLTAGE MAX:-4.2V; FIXED OUTPUT VOLTAGE NOM.:-; ADJUSTABLE OUTPUT VOLTAGE MIN:-1.2V; ADJUSTABLE OUTPUT VOLTAGE MAX:-37V; MSL:- ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Negative Adjustable Regulator, -1.2V To; Msl Texas Instruments - 28AH3322 - Newark, An Avnet Company
Chicago, IL, United States
Negative Adjustable Regulator, -1.2V To; Msl Texas Instruments
28AH3322
Negative Adjustable Regulator, -1.2V To; Msl Texas Instruments 28AH3322
NEGATIVE ADJUSTABLE REGULATOR, -1.2V TO; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

NEGATIVE ADJUSTABLE REGULATOR, -1.2V TO; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 47435379 28AH3322
Product Name Voltage Regulator Negative Adjustable Regulator, -1.2V To; Msl Texas Instruments
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
100% Automatic Voltage Stabilization Protection 30kva 40kva 45KVA 50kva 60kva 75kva Voltage Stabilizer Voltage Regulator - No.1601665612886 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details