IC, DC/DC CONVERTER, 3A; TOPOLOGY:BUCK (STEP DOWN); INPUT VOLTAGE MIN:4V; INPUT VOLTAGE MAX:40V; DC / DC CONVERTER IC CASE:TO-263; NO. OF PINS:5PINS; OUTPUT CURRENT:3A; OUTPUT VOLTAGE NOM.:3.3V; SWITCHING FREQUENCY:52KHZ; OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
IC, DC/DC CONVERTER, 3A; Topology:Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:40V; DC / DC Converter IC Case:TO-263; No. of Pins:5Pins; Output Current:3A; Output Voltage Nom.:3.3V; Switching Frequency:52kHz; Operating RoHS Compliant: Yes
| Radwell International | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Voltage Regulators | Voltage Regulators |
| Product Number | 47439827 | 29AH1096 |
| Product Name | Voltage Regulator | Ic, Dc/dc Converter, 3A; Topology Texas Instruments |
| Frequency | 52kHz |