Texas Instruments Standard Linear and Logic Voltage Regulator LM2576HVT-ADJ/NOPB

Description
SWITCHING REGULATOR, VOLTAGE-MODE, 3A, 63KHZ SWITCHING FREQ-MAX, TO-220-5. FREE 2 YEAR RADWELL WARRANTY
Description
SWITCHING REGULATOR, VOLTAGE-MODE, 3A, 63KHZ SWITCHING FREQ-MAX, TO-220-5. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulator - 47439819 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
47439819
Voltage Regulator 47439819
SWITCHING REGULATOR, VOLTAGE-MODE, 3A, 63KHZ SWITCHING FREQ-MAX, TO-220-5. FREE 2 YEAR RADWELL WARRANTY

SWITCHING REGULATOR, VOLTAGE-MODE, 3A, 63KHZ SWITCHING FREQ-MAX, TO-220-5. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Buck, 40-60V, 3A, 1.23-37V, 4%, 5To220; Topology Texas Instruments - 33AH4083 - Newark, An Avnet Company
Chicago, IL, United States
Buck, 40-60V, 3A, 1.23-37V, 4%, 5To220; Topology Texas Instruments
33AH4083
Buck, 40-60V, 3A, 1.23-37V, 4%, 5To220; Topology Texas Instruments 33AH4083
BUCK, 40-60V, 3A, 1.23-37V, 4%, 5TO220; Topology:Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:60V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TO-220; No. of Pins:5Pins; Output Current:3A; Output Voltage RoHS Compliant: Yes

BUCK, 40-60V, 3A, 1.23-37V, 4%, 5TO220; Topology:Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:60V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TO-220; No. of Pins:5Pins; Output Current:3A; Output Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 47439819 33AH4083
Product Name Voltage Regulator Buck, 40-60V, 3A, 1.23-37V, 4%, 5To220; Topology Texas Instruments
Input Voltage 4 to 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1085QP - Micross Components, Inc.
Micross Components, Inc.
View Details
3000kVA 4000kVA 5000kVA AC Voltage Stabilizer Regulator - No.11000022931517 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details