onsemi Voltage Regulator KA78L05AZ

Description
LDO VOLTAGE REGULATOR; OUTPUT TYPE:FIXED; INPUT VOLTAGE MIN:10V; INPUT VOLTAGE MAX:30V; FIXED OUTPUT VOLTAGE NOM.:5V; ADJUSTABLE OUTPUT VOLTAGE MIN:-;. FREE 2 YEAR RADWELL WARRANTY
Description
LDO VOLTAGE REGULATOR; OUTPUT TYPE:FIXED; INPUT VOLTAGE MIN:10V; INPUT VOLTAGE MAX:30V; FIXED OUTPUT VOLTAGE NOM.:5V; ADJUSTABLE OUTPUT VOLTAGE MIN:-;. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulator - 34030188 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
34030188
Voltage Regulator 34030188
LDO VOLTAGE REGULATOR; OUTPUT TYPE:FIXED; INPUT VOLTAGE MIN:10V; INPUT VOLTAGE MAX:30V; FIXED OUTPUT VOLTAGE NOM.:5V; ADJUSTABLE OUTPUT VOLTAGE MIN:-;. FREE 2 YEAR RADWELL WARRANTY

LDO VOLTAGE REGULATOR; OUTPUT TYPE:FIXED; INPUT VOLTAGE MIN:10V; INPUT VOLTAGE MAX:30V; FIXED OUTPUT VOLTAGE NOM.:5V; ADJUSTABLE OUTPUT VOLTAGE MIN:-;. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Voltage Regulators
Product Number 34030188
Product Name Voltage Regulator
Unlock Full Specs
to access all available technical data

Similar Products

30KVA 40KVA Outdoor Waterproof Stabilizer with LCD Display & Overload Protection - Ideal for Events & Remote Power - No.1601621008058 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details