STMicroelectronics, Inc. Voltage Regulator LM317MDT-TR

Description
ADJUSTABLE POSITIVE STANDARD REGULATOR, 1.2V MIN, 37V MAX, BIPOLAR, TO-252-3. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
ADJUSTABLE POSITIVE STANDARD REGULATOR, 1.2V MIN, 37V MAX, BIPOLAR, TO-252-3. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulator - 16462199 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
16462199
Voltage Regulator 16462199
ADJUSTABLE POSITIVE STANDARD REGULATOR, 1.2V MIN, 37V MAX, BIPOLAR, TO-252-3. FREE 2 YEAR RADWELL WARRANTY

ADJUSTABLE POSITIVE STANDARD REGULATOR, 1.2V MIN, 37V MAX, BIPOLAR, TO-252-3. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Ic, Linear Volt Reg, Adj, 37V, To-220-3; Fixed Output Voltage Nom. Stmicroelectronics - 45Y5410 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Linear Volt Reg, Adj, 37V, To-220-3; Fixed Output Voltage Nom. Stmicroelectronics
45Y5410
Ic, Linear Volt Reg, Adj, 37V, To-220-3; Fixed Output Voltage Nom. Stmicroelectronics 45Y5410
IC, LINEAR VOLT REG, ADJ, 37V, TO-220-3; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:37V; Input Voltage Min:4.2V; Input Voltage Max:40V; Product Range:-; Output Current:1A; Output RoHS Compliant: Yes

IC, LINEAR VOLT REG, ADJ, 37V, TO-220-3; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:37V; Input Voltage Min:4.2V; Input Voltage Max:40V; Product Range:-; Output Current:1A; Output RoHS Compliant: Yes

Supplier's Site Datasheet
V Reg, 0.5A, 1.2V To 37V, 3Dpak; Fixed Output Voltage Nom. Stmicroelectronics - 99AC4017 - Newark, An Avnet Company
Chicago, IL, United States
V Reg, 0.5A, 1.2V To 37V, 3Dpak; Fixed Output Voltage Nom. Stmicroelectronics
99AC4017
V Reg, 0.5A, 1.2V To 37V, 3Dpak; Fixed Output Voltage Nom. Stmicroelectronics 99AC4017
V REG, 0.5A, 1.2V TO 37V, 3DPAK; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:37V; Input Voltage Min:4.2V; Input Voltage Max:40V; Product Range:-; Output Current:500mA; Output RoHS Compliant: Yes

V REG, 0.5A, 1.2V TO 37V, 3DPAK; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:37V; Input Voltage Min:4.2V; Input Voltage Max:40V; Product Range:-; Output Current:500mA; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 16462199 45Y5410
Product Name Voltage Regulator Ic, Linear Volt Reg, Adj, 37V, To-220-3; Fixed Output Voltage Nom. Stmicroelectronics
Input Voltage 4.2 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
SCR 30KVA 50KVA 60KVA 100KVA AC 3 Phase Power Stabilizer SCR Thyristor Regulator - No.1601395251201 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Analog - MTLT1086QU - Micross Components, Inc.
Micross Components, Inc.
View Details