STMicroelectronics, Inc. Volt Reg, Fixed, 15V, 0.5A, 125Deg C; Output Type Stmicroelectronics L78M15ABV

Description
VOLT REG, FIXED, 15V, 0.5A, 125DEG C; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:23V; Input Voltage Max:35V; Product Range:15V 500mA Linear Voltage Regulators; Output Current Max:500mA RoHS Compliant: Yes
Datasheet
Description
VOLT REG, FIXED, 15V, 0.5A, 125DEG C; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:23V; Input Voltage Max:35V; Product Range:15V 500mA Linear Voltage Regulators; Output Current Max:500mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Volt Reg, Fixed, 15V, 0.5A, 125Deg C; Output Type Stmicroelectronics - 26M0565 - Newark, An Avnet Company
Chicago, IL, United States
Volt Reg, Fixed, 15V, 0.5A, 125Deg C; Output Type Stmicroelectronics
26M0565
Volt Reg, Fixed, 15V, 0.5A, 125Deg C; Output Type Stmicroelectronics 26M0565
VOLT REG, FIXED, 15V, 0.5A, 125DEG C; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:23V; Input Voltage Max:35V; Product Range:15V 500mA Linear Voltage Regulators; Output Current Max:500mA RoHS Compliant: Yes

VOLT REG, FIXED, 15V, 0.5A, 125DEG C; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:23V; Input Voltage Max:35V; Product Range:15V 500mA Linear Voltage Regulators; Output Current Max:500mA RoHS Compliant: Yes

Supplier's Site Datasheet
Voltage Regulator - 38984238 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
38984238
Voltage Regulator 38984238
DISCONTINUED BY MANUFACTURER, FIXED POSITIVE STANDARD REGULATOR, 15V, BIPOLAR, TO-220. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, FIXED POSITIVE STANDARD REGULATOR, 15V, BIPOLAR, TO-220. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Voltage Regulators Voltage Regulators
Product Number 26M0565 38984238
Product Name Volt Reg, Fixed, 15V, 0.5A, 125Deg C; Output Type Stmicroelectronics Voltage Regulator
Input Voltage 23 to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM117MK - Micross Components, Inc.
Micross Components, Inc.
View Details
0.01S Protection 2000kva 2500kva 3000kva Static Automatic Voltage Stabilizer 690V 480V 440V 415V 400V 380V 230V Regulator - No.1601608980734 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details