Texas Instruments Standard Linear and Logic Adjustable Ldo Voltage Regulator, 1.2V T; Msl Texas Instruments LM1085IT-ADJ/NOPB

Description
ADJUSTABLE LDO VOLTAGE REGULATOR, 1.2V T; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Description
ADJUSTABLE LDO VOLTAGE REGULATOR, 1.2V T; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Adjustable Ldo Voltage Regulator, 1.2V T; Msl Texas Instruments - 31AH1906 - Newark, An Avnet Company
Chicago, IL, United States
Adjustable Ldo Voltage Regulator, 1.2V T; Msl Texas Instruments
31AH1906
Adjustable Ldo Voltage Regulator, 1.2V T; Msl Texas Instruments 31AH1906
ADJUSTABLE LDO VOLTAGE REGULATOR, 1.2V T; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

ADJUSTABLE LDO VOLTAGE REGULATOR, 1.2V T; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site
Voltage Regulator - 47438874 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
47438874
Voltage Regulator 47438874
ADJUSTABLE LDO VOLTAGE REGULATOR, 1.2V T; MSL:MSL 1 - UNLIMITED; SVHC:NO SVHC (15-JAN-2019) ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

ADJUSTABLE LDO VOLTAGE REGULATOR, 1.2V T; MSL:MSL 1 - UNLIMITED; SVHC:NO SVHC (15-JAN-2019) ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Voltage Regulators Voltage Regulators
Product Number 31AH1906 47438874
Product Name Adjustable Ldo Voltage Regulator, 1.2V T; Msl Texas Instruments Voltage Regulator
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1085QP - Micross Components, Inc.
Micross Components, Inc.
View Details
Nice Price SVC 3KVA 5KVA 10KVA 20KVA 30KVA Automatic Voltage Regulator Stabilizer 10000 150000va 20000va Voltage - No.1601411710800 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details