Texas Instruments Standard Linear and Logic Dc-Dc Conv, Buck, 260Khz, Soic-8; Topology Texas Instruments LM2672M-12/NOPB

Description
DC-DC CONV, BUCK, 260KHZ, SOIC-8; Topology:Buck (Step Down); Input Voltage Min:6.5V; Input Voltage Max:40V; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1A; Output Voltage Nom.:12V; Switching Frequency:260kHz; RoHS Compliant: Yes
Description
DC-DC CONV, BUCK, 260KHZ, SOIC-8; Topology:Buck (Step Down); Input Voltage Min:6.5V; Input Voltage Max:40V; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1A; Output Voltage Nom.:12V; Switching Frequency:260kHz; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Conv, Buck, 260Khz, Soic-8; Topology Texas Instruments - 28AH3183 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Buck, 260Khz, Soic-8; Topology Texas Instruments
28AH3183
Dc-Dc Conv, Buck, 260Khz, Soic-8; Topology Texas Instruments 28AH3183
DC-DC CONV, BUCK, 260KHZ, SOIC-8; Topology:Buck (Step Down); Input Voltage Min:6.5V; Input Voltage Max:40V; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1A; Output Voltage Nom.:12V; Switching Frequency:260kHz; RoHS Compliant: Yes

DC-DC CONV, BUCK, 260KHZ, SOIC-8; Topology:Buck (Step Down); Input Voltage Min:6.5V; Input Voltage Max:40V; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1A; Output Voltage Nom.:12V; Switching Frequency:260kHz; RoHS Compliant: Yes

Supplier's Site
Voltage Regulator - 47450017 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
47450017
Voltage Regulator 47450017
SWITCHING REGULATOR, VOLTAGE-MODE, 2.2A, 275KHZ SWITCHING FREQ-MAX, DMOS, SO-8. FREE 2 YEAR RADWELL WARRANTY

SWITCHING REGULATOR, VOLTAGE-MODE, 2.2A, 275KHZ SWITCHING FREQ-MAX, DMOS, SO-8. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Voltage Regulators Voltage Regulators
Product Number 28AH3183 47450017
Product Name Dc-Dc Conv, Buck, 260Khz, Soic-8; Topology Texas Instruments Voltage Regulator
Frequency 260kHz
Unlock Full Specs
to access all available technical data

Similar Products

0.01S Instant SCR Voltage Stabilizer Regulator Thyristor 100KVA 150KVA 200KVA 300KVA 350KVA 400KVA - No.1601616506235 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details