STMicroelectronics, Inc. Ic, V Reg +5.0V, 7805, To-220-3; Fixed Output Voltage Nom. Stmicroelectronics L7805ACV

Description
IC, V REG +5.0V, 7805, TO-220-3; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:7805 Voltage Regulators; Output RoHS Compliant: Yes
Datasheet
Description
IC, V REG +5.0V, 7805, TO-220-3; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:7805 Voltage Regulators; Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, V Reg +5.0V, 7805, To-220-3; Fixed Output Voltage Nom. Stmicroelectronics - 72K6018 - Newark, An Avnet Company
Chicago, IL, United States
Ic, V Reg +5.0V, 7805, To-220-3; Fixed Output Voltage Nom. Stmicroelectronics
72K6018
Ic, V Reg +5.0V, 7805, To-220-3; Fixed Output Voltage Nom. Stmicroelectronics 72K6018
IC, V REG +5.0V, 7805, TO-220-3; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:7805 Voltage Regulators; Output RoHS Compliant: Yes

IC, V REG +5.0V, 7805, TO-220-3; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:7805 Voltage Regulators; Output RoHS Compliant: Yes

Supplier's Site Datasheet
Voltage Regulator - 16451836 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
16451836
Voltage Regulator 16451836
FIXED POSITIVE STANDARD REGULATOR, 5VBIPOLAR, TO-220. FREE 2 YEAR RADWELL WARRANTY

FIXED POSITIVE STANDARD REGULATOR, 5VBIPOLAR, TO-220. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Voltage Regulators Voltage Regulators
Product Number 72K6018 16451836
Product Name Ic, V Reg +5.0V, 7805, To-220-3; Fixed Output Voltage Nom. Stmicroelectronics Voltage Regulator
Input Voltage 10 to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Stabilizer Voltage 100KVA to 600KVA SBW Voltage Stabilizer 80KVA 150KVA 200KVA 300KVA 400KVA 500KVA 3 Phase Voltage Regulator - No.1601201189673 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details