Texas Instruments Standard Linear and Logic Adjustable Linear Regulator, 1.2V To 37V, To-220; Fixed Output Voltage Nom. Texas Instruments LM317T

Description
ADJUSTABLE LINEAR REGULATOR, 1.2V TO 37V, TO-220; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:37V; Input Voltage Min:4.2V; Input Voltage Max:40V; Product Range:-; Output Current:1.5ARoHS Compliant: No
Description
ADJUSTABLE LINEAR REGULATOR, 1.2V TO 37V, TO-220; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:37V; Input Voltage Min:4.2V; Input Voltage Max:40V; Product Range:-; Output Current:1.5ARoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Adjustable Linear Regulator, 1.2V To 37V, To-220; Fixed Output Voltage Nom. Texas Instruments - 07B6423 - Newark, An Avnet Company
Chicago, IL, United States
Adjustable Linear Regulator, 1.2V To 37V, To-220; Fixed Output Voltage Nom. Texas Instruments
07B6423
Adjustable Linear Regulator, 1.2V To 37V, To-220; Fixed Output Voltage Nom. Texas Instruments 07B6423
ADJUSTABLE LINEAR REGULATOR, 1.2V TO 37V, TO-220; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:37V; Input Voltage Min:4.2V; Input Voltage Max:40V; Product Range:-; Output Current:1.5ARoHS Compliant: No

ADJUSTABLE LINEAR REGULATOR, 1.2V TO 37V, TO-220; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:37V; Input Voltage Min:4.2V; Input Voltage Max:40V; Product Range:-; Output Current:1.5ARoHS Compliant: No

Supplier's Site
Voltage Regulator - 44982557 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
44982557
Voltage Regulator 44982557
DISCONTINUED BY MANUFACTURER, ADJUSTABLE POSITIVE STANDARD REGULATOR, 1.2V MIN, 37V MAX, BIPOLAR, TO-220. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, ADJUSTABLE POSITIVE STANDARD REGULATOR, 1.2V MIN, 37V MAX, BIPOLAR, TO-220. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Voltage Regulators Voltage Regulators
Product Number 07B6423 44982557
Product Name Adjustable Linear Regulator, 1.2V To 37V, To-220; Fixed Output Voltage Nom. Texas Instruments Voltage Regulator
Input Voltage 4.2 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details