STMicroelectronics, Inc. Volt Reg, Fixed, 15V, 0.5A, 0 To 150Degc; Output Type Stmicroelectronics L78M15CV

Description
VOLT REG, FIXED, 15V, 0.5A, 0 TO 150DEGC; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:23V; Input Voltage Max:35V; Product Range:15V 500mA Linear Voltage Regulators; Output Current Max:500mA RoHS Compliant: Yes
Datasheet
Description
VOLT REG, FIXED, 15V, 0.5A, 0 TO 150DEGC; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:23V; Input Voltage Max:35V; Product Range:15V 500mA Linear Voltage Regulators; Output Current Max:500mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Volt Reg, Fixed, 15V, 0.5A, 0 To 150Degc; Output Type Stmicroelectronics - 26M0566 - Newark, An Avnet Company
Chicago, IL, United States
Volt Reg, Fixed, 15V, 0.5A, 0 To 150Degc; Output Type Stmicroelectronics
26M0566
Volt Reg, Fixed, 15V, 0.5A, 0 To 150Degc; Output Type Stmicroelectronics 26M0566
VOLT REG, FIXED, 15V, 0.5A, 0 TO 150DEGC; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:23V; Input Voltage Max:35V; Product Range:15V 500mA Linear Voltage Regulators; Output Current Max:500mA RoHS Compliant: Yes

VOLT REG, FIXED, 15V, 0.5A, 0 TO 150DEGC; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:23V; Input Voltage Max:35V; Product Range:15V 500mA Linear Voltage Regulators; Output Current Max:500mA RoHS Compliant: Yes

Supplier's Site Datasheet
Voltage Regulator - 38984242 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
38984242
Voltage Regulator 38984242
FIXED POSITIVE STANDARD REGULATOR, 15VBIPOLAR, TO-220. FREE 2 YEAR RADWELL WARRANTY

FIXED POSITIVE STANDARD REGULATOR, 15VBIPOLAR, TO-220. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Voltage Regulators Voltage Regulators
Product Number 26M0566 38984242
Product Name Volt Reg, Fixed, 15V, 0.5A, 0 To 150Degc; Output Type Stmicroelectronics Voltage Regulator
Input Voltage 23 to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM137QP - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
100% Automatic Voltage Stabilization Protection 30kva 40kva 45KVA 50kva 60kva 75kva Voltage Stabilizer Voltage Regulator - No.1601665612886 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details