STMicroelectronics, Inc. IC Chip L7912CV

Description
(PRICE/EACH), VOLTAGE REGULATOR, FIXED LDO, INPUT: 19-35V, OUTPUT: 12V (1.5A), 1.1V DROPOUT VOLTAGE, 3 PIN, TO-220 CASE STYLE, 0-150C OPERATING TEMP (MIN-MAX), THROUGH HOLE MOUNTED. FREE 2 YEAR RADWELL WARRANTY
Description
(PRICE/EACH), VOLTAGE REGULATOR, FIXED LDO, INPUT: 19-35V, OUTPUT: 12V (1.5A), 1.1V DROPOUT VOLTAGE, 3 PIN, TO-220 CASE STYLE, 0-150C OPERATING TEMP (MIN-MAX), THROUGH HOLE MOUNTED. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
IC Chip - 16452164 - Radwell International
Willingboro, NJ, United States
IC Chip
16452164
IC Chip 16452164
(PRICE/EACH), VOLTAGE REGULATOR, FIXED LDO, INPUT: 19-35V, OUTPUT: 12V (1.5A), 1.1V DROPOUT VOLTAGE, 3 PIN, TO-220 CASE STYLE, 0-150C OPERATING TEMP (MIN-MAX), THROUGH HOLE MOUNTED. FREE 2 YEAR RADWELL WARRANTY

(PRICE/EACH), VOLTAGE REGULATOR, FIXED LDO, INPUT: 19-35V, OUTPUT: 12V (1.5A), 1.1V DROPOUT VOLTAGE, 3 PIN, TO-220 CASE STYLE, 0-150C OPERATING TEMP (MIN-MAX), THROUGH HOLE MOUNTED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Negative Voltage Regulator -12V To-220-3; Output Type Stmicroelectronics - 89K0793 - Newark, An Avnet Company
Chicago, IL, United States
Negative Voltage Regulator -12V To-220-3; Output Type Stmicroelectronics
89K0793
Negative Voltage Regulator -12V To-220-3; Output Type Stmicroelectronics 89K0793
NEGATIVE VOLTAGE REGULATOR -12V TO-220-3; Output Type:Fixed; Input Voltage Min:-35V; Input Voltage Max:-19V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1.5A; Dropout Voltage Typ @ Current:1.1V; No. of Pins:3Pins RoHS Compliant: Yes

NEGATIVE VOLTAGE REGULATOR -12V TO-220-3; Output Type:Fixed; Input Voltage Min:-35V; Input Voltage Max:-19V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1.5A; Dropout Voltage Typ @ Current:1.1V; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 16452164 89K0793
Product Name IC Chip Negative Voltage Regulator -12V To-220-3; Output Type Stmicroelectronics
Input Voltage -35 to -19 volts
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Stabilization Protection 10KVA 15KVA 20KVA 25KVA 3 Phase Voltage Stabilizer - No.1601451985819 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details