Texas Instruments Standard Linear and Logic Voltage Regulator LM2931CT/NOPB

Description
V REG LDO ADJ +3/24V, 2931, TO2205; OUTPUT TYPE:ADJUSTABLE; INPUT VOLTAGE MIN:0V; INPUT VOLTAGE MAX:26V; FIXED OUTPUT VOLTAGE NOM.:-; ADJUSTABLE OUTPUT VOLTAGE MIN:3V; ADJUSTABLE OUTPUT VOLTAGE MAX:24V; OUTPUT CURRENT:100MA; DROPOUT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
V REG LDO ADJ +3/24V, 2931, TO2205; OUTPUT TYPE:ADJUSTABLE; INPUT VOLTAGE MIN:0V; INPUT VOLTAGE MAX:26V; FIXED OUTPUT VOLTAGE NOM.:-; ADJUSTABLE OUTPUT VOLTAGE MIN:3V; ADJUSTABLE OUTPUT VOLTAGE MAX:24V; OUTPUT CURRENT:100MA; DROPOUT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulator - 47440187 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
47440187
Voltage Regulator 47440187
V REG LDO ADJ +3/24V, 2931, TO2205; OUTPUT TYPE:ADJUSTABLE; INPUT VOLTAGE MIN:0V; INPUT VOLTAGE MAX:26V; FIXED OUTPUT VOLTAGE NOM.:-; ADJUSTABLE OUTPUT VOLTAGE MIN:3V; ADJUSTABLE OUTPUT VOLTAGE MAX:24V; OUTPUT CURRENT:100MA; DROPOUT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

V REG LDO ADJ +3/24V, 2931, TO2205; OUTPUT TYPE:ADJUSTABLE; INPUT VOLTAGE MIN:0V; INPUT VOLTAGE MAX:26V; FIXED OUTPUT VOLTAGE NOM.:-; ADJUSTABLE OUTPUT VOLTAGE MIN:3V; ADJUSTABLE OUTPUT VOLTAGE MAX:24V; OUTPUT CURRENT:100MA; DROPOUT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
V Reg Ldo Adj +3/24V, 2931, To2205; Output Type Texas Instruments - 53AH7047 - Newark, An Avnet Company
Chicago, IL, United States
V Reg Ldo Adj +3/24V, 2931, To2205; Output Type Texas Instruments
53AH7047
V Reg Ldo Adj +3/24V, 2931, To2205; Output Type Texas Instruments 53AH7047
V REG LDO ADJ +3/24V, 2931, TO2205; Output Type:Adjustable; Input Voltage Min:0V; Input Voltage Max:26V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:3V; Adjustable Output Voltage Max:24V; Output Current:100mA; Dropout RoHS Compliant: Yes

V REG LDO ADJ +3/24V, 2931, TO2205; Output Type:Adjustable; Input Voltage Min:0V; Input Voltage Max:26V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:3V; Adjustable Output Voltage Max:24V; Output Current:100mA; Dropout RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 47440187 53AH7047
Product Name Voltage Regulator V Reg Ldo Adj +3/24V, 2931, To2205; Output Type Texas Instruments
Input Voltage 0.0 to 26 volts
Unlock Full Specs
to access all available technical data

Similar Products

AVR 150kVA 200kVA 250kVA Automatic Voltage Stabilizer 3-Phase Industrial Stabilizer Voltage Regulator - No.1601624133961 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details