STMicroelectronics, Inc. Voltage Regulator L7818CV

Description
FIXED POSITIVE STANDARD REGULATOR, 18V, BIPOLAR, TO-220-3. FREE 2 YEAR RADWELL WARRANTY
Description
FIXED POSITIVE STANDARD REGULATOR, 18V, BIPOLAR, TO-220-3. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Datasheet Summary
Powered by GS/AI

The 7818 voltage regulator IC from STMicroelectronics is designed to provide a fixed output voltage of 18V with a maximum output current of 1.5A. It operates with an input voltage range of 26V to 35V, making it suitable for various applications requiring stable voltage regulation. The device features built-in thermal overload protection, short circuit protection, and output transition safe operating area (SOA) protection, ensuring reliability and durability in operation. The regulator is available in a TO-220 package, which facilitates effective heat dissipation when adequate heat sinking is provided. With a 2% output voltage tolerance, it guarantees consistent performance across a wide temperature range. This product is RoHS compliant, aligning with environmental standards.

Datasheet Summary
Powered by GS/AI

The 7818 voltage regulator IC from STMicroelectronics is designed to provide a fixed output voltage of 18V with a maximum output current of 1.5A. It operates with an input voltage range of 26V to 35V, making it suitable for various applications requiring stable voltage regulation. The device features built-in thermal overload protection, short circuit protection, and output transition safe operating area (SOA) protection, ensuring reliability and durability in operation. The regulator is available in a TO-220 package, which facilitates effective heat dissipation when adequate heat sinking is provided. With a 2% output voltage tolerance, it guarantees consistent performance across a wide temperature range. This product is RoHS compliant, aligning with environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulator - 16451936 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
16451936
Voltage Regulator 16451936
FIXED POSITIVE STANDARD REGULATOR, 18V, BIPOLAR, TO-220-3. FREE 2 YEAR RADWELL WARRANTY

FIXED POSITIVE STANDARD REGULATOR, 18V, BIPOLAR, TO-220-3. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Ic, V Reg +18V, 7818, To-220-3; Fixed Output Voltage Nom. Stmicroelectronics - 72K7189 - Newark, An Avnet Company
Chicago, IL, United States
Ic, V Reg +18V, 7818, To-220-3; Fixed Output Voltage Nom. Stmicroelectronics
72K7189
Ic, V Reg +18V, 7818, To-220-3; Fixed Output Voltage Nom. Stmicroelectronics 72K7189
IC, V REG +18V, 7818, TO-220-3; Fixed Output Voltage Nom.:18V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:26V; Input Voltage Max:35V; Product Range:7818 Voltage Regulators; Output RoHS Compliant: Yes

IC, V REG +18V, 7818, TO-220-3; Fixed Output Voltage Nom.:18V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:26V; Input Voltage Max:35V; Product Range:7818 Voltage Regulators; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 16451936 72K7189
Product Name Voltage Regulator Ic, V Reg +18V, 7818, To-220-3; Fixed Output Voltage Nom. Stmicroelectronics
Input Voltage 26 to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1020QD - Micross Components, Inc.
Micross Components, Inc.
View Details
3000kVA 4000kVA 5000kVA AC Voltage Stabilizer Regulator - No.11000022931517 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details