Texas Instruments Standard Linear and Logic Voltage Regulator LM2594HVMX-ADJ/NOPB

Description
SWITCHING REGULATOR, CURRENT-MODE, 1.4A, 173KHZ SWITCHING FREQ-MAX, BIPOLAR, SO-8. FREE 2 YEAR RADWELL WARRANTY
Description
SWITCHING REGULATOR, CURRENT-MODE, 1.4A, 173KHZ SWITCHING FREQ-MAX, BIPOLAR, SO-8. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulator - 66905406 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
66905406
Voltage Regulator 66905406
SWITCHING REGULATOR, CURRENT-MODE, 1.4A, 173KHZ SWITCHING FREQ-MAX, BIPOLAR, SO-8. FREE 2 YEAR RADWELL WARRANTY

SWITCHING REGULATOR, CURRENT-MODE, 1.4A, 173KHZ SWITCHING FREQ-MAX, BIPOLAR, SO-8. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Dc/dc Conv, Buck, 150Khz, Soic-8; Topology Texas Instruments - 26AJ7177 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck, 150Khz, Soic-8; Topology Texas Instruments
26AJ7177
Dc/dc Conv, Buck, 150Khz, Soic-8; Topology Texas Instruments 26AJ7177
DC/DC CONV, BUCK, 150KHZ, SOIC-8; Topology:Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:60V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:500mA; Output Voltage Min:1.2V; RoHS Compliant: Yes

DC/DC CONV, BUCK, 150KHZ, SOIC-8; Topology:Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:60V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:500mA; Output Voltage Min:1.2V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 66905406 26AJ7177
Product Name Voltage Regulator Dc/dc Conv, Buck, 150Khz, Soic-8; Topology Texas Instruments
Input Voltage 4.5 to 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Analog - MTLT1084QK - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Durable Type Single Phase Stabilizer 1kVA Output 220V AVR Automatic Voltage Regulator 1000VA for Home Factory Small Equipment - No.1601694679892 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single
Frequency 50Hz; 60Hz
Configuration Computer Board; Wall; Floor
View Details