Texas Instruments Standard Linear and Logic Voltage Regulator LM2941CS/NOPB

Description
LOW DROPOUT ADJUSTABLE REGULATOR, 1 AMP, 10 MA, QUIESCENT CURRENT: 15 MA, DROPOUT VOLTAGE: 500-800 MV, LINE/ LOAD REGULATION: 10 MV/V, 1 OUTPUT, POSITIVE, ADJUSTABLE, TO-263-5 . FREE 2 YEAR RADWELL WARRANTY
Description
LOW DROPOUT ADJUSTABLE REGULATOR, 1 AMP, 10 MA, QUIESCENT CURRENT: 15 MA, DROPOUT VOLTAGE: 500-800 MV, LINE/ LOAD REGULATION: 10 MV/V, 1 OUTPUT, POSITIVE, ADJUSTABLE, TO-263-5 . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulator - 47434959 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
47434959
Voltage Regulator 47434959
LOW DROPOUT ADJUSTABLE REGULATOR, 1 AMP, 10 MA, QUIESCENT CURRENT: 15 MA, DROPOUT VOLTAGE: 500-800 MV, LINE/ LOAD REGULATION: 10 MV/V, 1 OUTPUT, POSITIVE, ADJUSTABLE, TO-263-5 . FREE 2 YEAR RADWELL WARRANTY

LOW DROPOUT ADJUSTABLE REGULATOR, 1 AMP, 10 MA, QUIESCENT CURRENT: 15 MA, DROPOUT VOLTAGE: 500-800 MV, LINE/ LOAD REGULATION: 10 MV/V, 1 OUTPUT, POSITIVE, ADJUSTABLE, TO-263-5 . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Ic, V Reg, Linear, Adj; Output Type Texas Instruments - 28AH3272 - Newark, An Avnet Company
Chicago, IL, United States
Ic, V Reg, Linear, Adj; Output Type Texas Instruments
28AH3272
Ic, V Reg, Linear, Adj; Output Type Texas Instruments 28AH3272
IC, V REG, LINEAR, ADJ; Output Type:Adjustable; Input Voltage Min:-15V; Input Voltage Max:26V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:5V; Adjustable Output Voltage Max:20V; Output Current:1A; Dropout Voltage RoHS Compliant: Yes

IC, V REG, LINEAR, ADJ; Output Type:Adjustable; Input Voltage Min:-15V; Input Voltage Max:26V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:5V; Adjustable Output Voltage Max:20V; Output Current:1A; Dropout Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 47434959 28AH3272
Product Name Voltage Regulator Ic, V Reg, Linear, Adj; Output Type Texas Instruments
Input Voltage -15 to 26 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1084QP - Micross Components, Inc.
Micross Components, Inc.
View Details
3000kVA 4000kVA 5000kVA AC Voltage Stabilizer Regulator - No.11000022931517 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details