STMicroelectronics, Inc. V Reg Adj +2.8/36V, Pentawatt5, 200; Fixed Output Voltage Nom. Stmicroelectronics L200CV

Description
V REG ADJ +2.8/36V, PENTAWATT5, 200; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:2.85V; Adjustable Output Voltage Max:36V; Input Voltage Min:-; Input Voltage Max:40V; Product Range:Monolithic integrated circuit; OutputRoHS Compliant: Yes
Datasheet
Description
V REG ADJ +2.8/36V, PENTAWATT5, 200; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:2.85V; Adjustable Output Voltage Max:36V; Input Voltage Min:-; Input Voltage Max:40V; Product Range:Monolithic integrated circuit; OutputRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
V Reg Adj +2.8/36V, Pentawatt5, 200; Fixed Output Voltage Nom. Stmicroelectronics - 26M0492 - Newark, An Avnet Company
Chicago, IL, United States
V Reg Adj +2.8/36V, Pentawatt5, 200; Fixed Output Voltage Nom. Stmicroelectronics
26M0492
V Reg Adj +2.8/36V, Pentawatt5, 200; Fixed Output Voltage Nom. Stmicroelectronics 26M0492
V REG ADJ +2.8/36V, PENTAWATT5, 200; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:2.85V; Adjustable Output Voltage Max:36V; Input Voltage Min:-; Input Voltage Max:40V; Product Range:Monolithic integrated circuit; OutputRoHS Compliant: Yes

V REG ADJ +2.8/36V, PENTAWATT5, 200; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:2.85V; Adjustable Output Voltage Max:36V; Input Voltage Min:-; Input Voltage Max:40V; Product Range:Monolithic integrated circuit; OutputRoHS Compliant: Yes

Supplier's Site Datasheet
Voltage Regulator - 16451620 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
16451620
Voltage Regulator 16451620
DISCONTINUED BY MANUFACTURER, ADJUSTABLE POSITIVE STANDARD REGULATOR, 2.85V MIN, 36V MAX, BIPOLAR, PZFM5. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, ADJUSTABLE POSITIVE STANDARD REGULATOR, 2.85V MIN, 36V MAX, BIPOLAR, PZFM5. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Voltage Regulator -  - Radwell International
Willingboro, NJ, United States
Voltage Regulator
Voltage Regulator
STMICRO ELECTRONICS Controls & Indicators L200CV

STMICRO ELECTRONICS Controls & Indicators L200CV

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Voltage Regulators Voltage Regulators
Product Number 26M0492 16451620
Product Name V Reg Adj +2.8/36V, Pentawatt5, 200; Fixed Output Voltage Nom. Stmicroelectronics Voltage Regulator
Input Voltage ? to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Wall Mount Vultge Stabilizer Regulator 220V 380V AVR 3000va 10000va 50000va - No.1601438453629 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Wall; Floor
View Details