STMicroelectronics, Inc. V Reg, 0.1A, 0.1%, 1.2-37V, 8Soic; Fixed Output Voltage Nom. Stmicroelectronics LM317LD13TR

Description
V REG, 0.1A, 0.1%, 1.2-37V, 8SOIC; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:37V; Input Voltage Min:5V; Input Voltage Max:40V; Product Range:-; Output Current:200mA; Output RoHS Compliant: Yes
Datasheet
Description
V REG, 0.1A, 0.1%, 1.2-37V, 8SOIC; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:37V; Input Voltage Min:5V; Input Voltage Max:40V; Product Range:-; Output Current:200mA; Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
V Reg, 0.1A, 0.1%, 1.2-37V, 8Soic; Fixed Output Voltage Nom. Stmicroelectronics - 94W8317 - Newark, An Avnet Company
Chicago, IL, United States
V Reg, 0.1A, 0.1%, 1.2-37V, 8Soic; Fixed Output Voltage Nom. Stmicroelectronics
94W8317
V Reg, 0.1A, 0.1%, 1.2-37V, 8Soic; Fixed Output Voltage Nom. Stmicroelectronics 94W8317
V REG, 0.1A, 0.1%, 1.2-37V, 8SOIC; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:37V; Input Voltage Min:5V; Input Voltage Max:40V; Product Range:-; Output Current:200mA; Output RoHS Compliant: Yes

V REG, 0.1A, 0.1%, 1.2-37V, 8SOIC; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:37V; Input Voltage Min:5V; Input Voltage Max:40V; Product Range:-; Output Current:200mA; Output RoHS Compliant: Yes

Supplier's Site Datasheet
Voltage Regulator - 16462187 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
16462187
Voltage Regulator 16462187
IC, ADJUSTABLE POSITIVE STANDARD REGULATOR, 1.2V MIN, 37V MAX, BIPOLAR, SOIC-8. FREE 2 YEAR RADWELL WARRANTY

IC, ADJUSTABLE POSITIVE STANDARD REGULATOR, 1.2V MIN, 37V MAX, BIPOLAR, SOIC-8. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Voltage Regulators Voltage Regulators
Product Number 94W8317 16462187
Product Name V Reg, 0.1A, 0.1%, 1.2-37V, 8Soic; Fixed Output Voltage Nom. Stmicroelectronics Voltage Regulator
Input Voltage 5 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

300KVA Automatic 480V 400V 380V AVR Servo Voltage Industrial Stabilizer Regulator 300 KVA - No.1601610692533 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details