Texas Instruments Standard Linear and Logic Voltage Regulator LM1086CS-2.5/NOPB

Description
LDO, FIXED, 2.5V, 1.5A, TO-263-3; OUTPUT TYPE:FIXED; INPUT VOLTAGE MIN:2.6V; INPUT VOLTAGE MAX:27V; FIXED OUTPUT VOLTAGE NOM.:2.5V; ADJUSTABLE OUTPUT VOLTAGE MIN:-; ADJUSTABLE OUTPUT VOLTAGE MAX:-; OUTPUT CURRENT:1.5A; DROPOUT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
LDO, FIXED, 2.5V, 1.5A, TO-263-3; OUTPUT TYPE:FIXED; INPUT VOLTAGE MIN:2.6V; INPUT VOLTAGE MAX:27V; FIXED OUTPUT VOLTAGE NOM.:2.5V; ADJUSTABLE OUTPUT VOLTAGE MIN:-; ADJUSTABLE OUTPUT VOLTAGE MAX:-; OUTPUT CURRENT:1.5A; DROPOUT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulator - 47438882 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
47438882
Voltage Regulator 47438882
LDO, FIXED, 2.5V, 1.5A, TO-263-3; OUTPUT TYPE:FIXED; INPUT VOLTAGE MIN:2.6V; INPUT VOLTAGE MAX:27V; FIXED OUTPUT VOLTAGE NOM.:2.5V; ADJUSTABLE OUTPUT VOLTAGE MIN:-; ADJUSTABLE OUTPUT VOLTAGE MAX:-; OUTPUT CURRENT:1.5A; DROPOUT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

LDO, FIXED, 2.5V, 1.5A, TO-263-3; OUTPUT TYPE:FIXED; INPUT VOLTAGE MIN:2.6V; INPUT VOLTAGE MAX:27V; FIXED OUTPUT VOLTAGE NOM.:2.5V; ADJUSTABLE OUTPUT VOLTAGE MIN:-; ADJUSTABLE OUTPUT VOLTAGE MAX:-; OUTPUT CURRENT:1.5A; DROPOUT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Ldo, Fixed, 2.5V, 1.5A, To-263-3; Output Type Texas Instruments - 29AH6196 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 2.5V, 1.5A, To-263-3; Output Type Texas Instruments
29AH6196
Ldo, Fixed, 2.5V, 1.5A, To-263-3; Output Type Texas Instruments 29AH6196
LDO, FIXED, 2.5V, 1.5A, TO-263-3; Output Type:Fixed; Input Voltage Min:2.6V; Input Voltage Max:27V; Fixed Output Voltage Nom.:2.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1.5A; Dropout RoHS Compliant: Yes

LDO, FIXED, 2.5V, 1.5A, TO-263-3; Output Type:Fixed; Input Voltage Min:2.6V; Input Voltage Max:27V; Fixed Output Voltage Nom.:2.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1.5A; Dropout RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 47438882 29AH6196
Product Name Voltage Regulator Ldo, Fixed, 2.5V, 1.5A, To-263-3; Output Type Texas Instruments
Input Voltage 2.6 to 27 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT117AQM - Micross Components, Inc.
Micross Components, Inc.
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Wall Mount Vultge Stabilizer Regulator 220V 380V AVR 3000va 10000va 50000va - No.1601438453629 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Wall; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details