IC, V REG, LINEAR, 3.3V; Output Type:Fixed; Input Voltage Min:2.6V; Input Voltage Max:27V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:3A; Dropout Voltage Vdo:1.3V;RoHS Compliant: Yes
IC, V REG, LINEAR, 3.3 V OUT, 3 AMP, FIXED OUTPUT TYPE. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Voltage Regulators | Voltage Regulators |
| Product Number | 28AH3022 | 47444731 |
| Product Name | Ic, V Reg, Linear, 3.3V; Output Type Texas Instruments | Voltage Regulator |
| Input Voltage | 2.6 to 27 volts |