Matexcel Datasheets for Industrial Ceramic Materials
Industrial ceramic materials are non-metallic, inorganic compounds that include oxides, carbides, or nitrides. They have high melting points, low wear resistance, and a wide range of electrical properties.
Industrial Ceramic Materials: Learn more
| Product Name | Notes |
|---|---|
| · Diameter: 4cm · Thickness: 12-15 μm · Non-conductive Application: Biomedical, membranes, Graphene research. | |
| · Form: Dispersion of graphene oxide sheets · Particle Size: 600 nm (DLS) · Color: Yellow-brown · Odor: Odorless · Dispersibility: Polar solvents · Solvent: Water · pH: 2,2 -... | |
| · Form: Dispersion of graphene oxide sheets · Particle Size: - D90 29.05 - 32.9 μm - D50 14.30 - 16.6 μm - D10 5.90 - 6.63 μm · Color:... | |
| · Form: Powder · Amine: Dodecyl amine · Color: Black · Odor: Odorless · Solubility: Insoluble · Dispersability: It can be dispersed at low concentrations (<0.1mg/mL) in NMP, DMSO, DMF... | |
| · Growth method: CVD synthesis · Appearance (color): Transparent · Transparency: > 97% · Coverage: > 98% · Number of graphene layers: 1 · Thickness (theoretical): 0.345 nm · FET... | |
| · Transparency: > 97 % · Coverage: > 95% · Thickness (theoretical): 0.345 nm · Hall Electron Mobility on Si3N4: 1432±428 cm2/Vs · Sheet Resistance: 576±172 Ohms/sq (1cm x1cm) · | |
| · Transparency: > 97% · Coverage: > 98% · Number of graphene layers: 1 · Thickness (theoretical): 0.345 nm · FET Electron Mobility on Al2O3 passivated SiO2/Si: 6900 cm2 /Vs... | |
| (1)Small quantity addition can greatly improve the mechanical properties of the composite. (2) To be easily dispersed and ground. Application: Use for reinforcement of polymer composites, such as plastic, resin,... | |
| 3D Multilayer Graphene Film on Nickel Foam, 2"x2" | |
| A two-phase calcium phosphorus ceramic material can be formed by mixing different ratios of HA and β-TCP or HA/CaSiO3. Compared to single-phase materials, the two-phase composite will make the composite... | |
| Activated carbon fiber has a large number of micropores on the surface of the fiber, which is easy to adsorb, and the adsorption and desorption speed is fast. It can... | |
| Adding Mg2+, Sr2+ and Zn2+ ions to Ca-Si-based/Ca-P-bas ed bioceramic scaffolds can not only improve the chemical stability of the original ceramic scaffold materials, but also enhance their biological activity... | |
| Although alumina is a bio-inert material, it has excellent mechanical properties. It is usually used as a dispersion strengthening phase in medicine. By introducing alumina to improve the mechanical properties... | |
| Application: Artificial bone coating. Purity: 0.99 Particle Size: 12-100μm Chemical composition %: Ca10(PO4)6(OH)2 ≥99.5%; heavy metal ≤8ppm; As ≤1ppm; pH 7.4 | |
| Application: Artificial bone, artificial joint Purity: 0.99 Particle Size: 10nm wide and 500nm long Chemical composition %: Ca10(PO4)6(OH)2 ≥99.5%; heavy metal ≤8ppm; As ≤1ppm; pH 7.4 | |
| Application: Artificial bone, artificial joint Purity: 0.99 Particle Size: 30nm wide and 100nm long Chemical composition %: Ca10(PO4)6(OH)2 ≥99.5%; heavy metal ≤8ppm; As ≤1ppm; pH 7.4 | |
| Application: Bone-filling materials, bio-coating, bone damage repair and high-temperature adhesives, etc. Particle Size: 38μm-90μm Chemical composition %: SiO2 45±3.0; P2O5 6±2.0; CaO 24.5±3.0; Na2O 24.5±3.0; Pb ≤50ppm | |
| Application: Bone-filling materials; Toothpaste additives; Dressings and other wound repair products. Purity: >99% Particle Size: 0.2-20μm Chemical composition %: SiO2; CaO; P2O5 | |
| Application: Chromatographic filler, adsorption, catalysis and drug loading carrier. Product overview: Average diameter: ~200 nm (TEM+SEM) Purity :≥ 99.9wt% Specific surface area: ~970 m2/g Pore size: 2-6 nm | |
| Application: Composite materials, biomarkers, construction of photoelectric devices, fluorescent materials, etc. Product overview: Fluorescence quantum yield: 10%; Ex(nm): 375 ± 2; Em(nm): 470 ± 2; Synthesis method: organic synthesis, powder... | |
| Application: Composite materials, coatings, construction of optoelectronic devices, etc. Concentration: 1mg/ml Size: 2.5-4.5 nm Solubility: Solvent: water | |
| Application: Composite materials, coatings, construction of optoelectronic devices, etc. Concentration: 1mg/ml Size: 3.5-5 nm Solubility: Solvent: water | |
| Application: Composite materials, coatings, construction of optoelectronic devices, etc. Concentration: 28mg/ml Size: <10> Solubility: Solvent: water | |
| Application: Composite materials, coatings, construction of optoelectronic devices, etc. Product overview: Surface groups: carboxyl, hydroxyl, amino Size: < 10nm Solubility: Solvent: DMF, DMSO, EG | |
| Application: Energy storage and power batteries, new energy, solar energy, electronic components, printing, antistatic, electromagnetic shielding, high-performance coatings, lightweight and high-strength composite materials. Purity: ≥99.00% Product overview: Ash (wt%): ≤1.00... | |
| Application: High-purity artificial bone Purity: 0.995 Particle Size: 20nm wide and 150nm long Chemical composition %: Ca10(PO4)6(OH)2 ≥99.5%; heavy metal ≤8ppm; As ≤1ppm; pH 7.4 | |
| Application: In the mode of continuously changing the excitation wavelength, the carbon dots exhibit a strong excitation wavelength dependence, and the emission peak covers a wide range from blue to... | |
| Application: Medical Use Purity: 0.96 Particle Size: 0.5μm; 3μm; 600-900 mesh; 325 mesh Chemical composition %: beta-Ca3(PO4)2 | |
| Application: The most important constituent raw material in the field of calcium phosphate cement (CPC). Purity: >98% Particle Size: D50:<10μm; 0-80μm Chemical composition %: Ca4(PO4)2O | |
| Application: This product can be used as drug release carrier, bone defect filling material, protein, enzyme and other biomolecule separation and purification media, chromatographic column packing, cell culture carrier, catalyst... | |
| Application: This product is used as a raw material for the preparation of bioactive glass scaffolds for artificial bone repair materials. It has excellent biological properties and is widely used... | |
| Application: Widely used as raw materials for bone implants and feed additives. Purity: >95% Particle Size: 0-150μm Chemical composition %: Ca2SiO4 | |
| Application: Widely used as raw materials for bone implants and feed additives. Purity: >98% Particle Size: 0-10μm Chemical composition %: CaSiO3 | |
| Application: Widely used in clinical orthopedics, orthopedics and cosmetic surgery, dentistry, repair of bone defects and bone fusion caused by trauma, tumors, inflammation, bone diseases, etc. Purity: >98% Particle Size:... | |
| Application: Widely used in drug release carrier, bone defect filling materials and other fields. Purity: >98% Particle Size: 0-150μm Chemical composition %: Ca3SiO5 | |
| Application: Aerospace Absorption of Oil and Organic Pollutants Batteries Bioengineering Markets Electrochemical Sensors Energy Storage Supercapacitors | |
| Application: CVD Graphene grids can be used for the applications: • Imaging of nanoparticles, proteins, viruses, DNA • Medical Diagnostics • Single Cell Studies • 3D protein imaging • Drug... | |
| Aqueous dispersion, 175 ml Concentration: 500 mg/L Composition: Carbon (79%), Oxygen (20%) Flake size: 0.3-0.7 microns Thickness: 1 atomic layer - at least 80%. Color:Brown Application: Graphene-polymer composite materials Ultrastrong... | |
| Because of its high purity, low dust, spherical shape, low pressure loss and super purification ability, spherical activated carbon has been used in the fields of adsorption materials for purification... | |
| Bioactive glass has high biocompatibility. For cosmetics and cosmeceuticals, the unique biocompatibility of bioactive glass translates into absolute skin compatibility. This is consistent with the results repeatedly demonstrated in multiple... | |
| Bioactive glass used in toothpaste not only has traditional functions such as anti-sensitivity and anti-moth, solid teeth whitening, hemostasis and anti-inflammation, and odor removal, but also can effectively prevent dental... | |
| Bioglass has good biocompatibility, and can exchange calcium, sodium, and phosphorus ions with human tissue fluid, resulting in an increase in the local pH value and reducing bacterial infection. At... | |
| Carbon content: ~42.4wt% Oxygen content: ~46.87wt% Sulfur content: <2.1% Thickness: ~1nm Monolayer Diameter: 0.1-2μm Ash: <1wt% Tap density(g/L): ~300 Grain size: <80> | |
| Carbon content: ~42wt% Oxygen content: ~54wt% Sulfur content: <1.5% Thickness: ~1nm Monolayer Diameter: 5-40μm Ash: <1wt% BET(m2/g): ~207 Exfoliation rate: >95% | |
| Carbon content: ~42wt% Oxygen content: ~56wt% Sulfur content: <0.15wt% Thickness: ~1nm Monolayer Diameter: 50-500nm Ash: <1wt% Exfoliation rate: >99% | |
| Carbon content: ~44.5wt% Oxygen content: ~48.9wt% Sulfur content: ~<1.5wt% Thickness: ~1nm Monolayer Diameter: 0.5-20μm Ash: <1wt% Tap density(g/L): 270 Grain size: <80> | |
| Carbon content: ~46wt% Oxygen content: ~50wt% Sulfur content: <1.5% Thickness: ~1nm Monolayer Diameter: 0.2-10μm Monolayer rate: >90% BET(m2/g): >400 | |
| Carbon content: ~77wt% Oxygen content: ~20wt% Sulfur content: ~<1wt% Thickness: ~4nm Monolayer diameter: 0.5-10μm BET(m2/g): ~470 Tap density(g/L): ~7.7 Electric conductivity(S/m): ~300 | |
| Carbon content: ~83.4wt% Oxygen content: ~7.6wt% Ash: <1wt% Thickness: ~4nm Monolayer diameter: 0.5-10μm BET(m2/g): ~300 Tap density(g/L): ~13.6 Electric conductivity(S/m): ~1200 | |
| Carbon content: ~85wt% Oxygen content: ~13wt% Sulfur content: <1% Thickness: ~4nm BET(m2/g): ~700 Tap density(g/L): ~7.7 | |
| Carbon content: ~95wt% Oxygen content: ~3wt% Ash: <1wt% Thickness: ~10nm Monolayer Diameter: 0.1-8μm Electric conductivity(S/m): ~20000 | |
| Carbon content: ~95wt% Oxygen content: ~3wt% Thickness: 1~5nm Monolayer diameter: 5-45μm Ash: <1wt% Electric conductivity(S/m): >100000 BET(m2/g): ~24 | |
| Carbon content: ~95wt% Oxygen content: ~3wt% Thickness: ~10nm Diameter: 0.1-0.8μm Ash: <1wt% Electric conductivity(S/m): >15000 BET(m2/g): ~100 | |
| Carbon content: ~96wt% Oxygen content: ~3wt% Ash: <1wt% Thickness: ~20nm Diameter: 0.2-1μm BET(m2/g): ~80 Electric conductivity(S/m): ~20000 | |
| Carbon nanospheres have many excellent properties, such as self-sintering properties, ultra-high specific surface area, high bulk density, chemical inertness, easy graphitization, rich functional groups on the surface, etc., and have... | |
| Ceramic fiber blanket has high tensile strength and low shrinkage. It has great resiliency with low heat storage. This product has low thermal conductivity and great resistance to thermal shock... | |
| Ceramic fiber loose bulk is a high-purity clay clinker, alumina powder, silica powder, chrome sand and other raw materials are melted at high temperature in an industrial electric furnace to... | |
| Ceramic fiber paper offers high temperature resistance, very low thermal conductivity, chemical corrosion resistance and thermal shock stability. Ceramic fiber paper is made by wet forming process. Properties: 1.High temperature... | |
| COMMUTATOR M & P sheets are hard, dense mica plates used in segments, separators and spacers. They exhibit good electrical & thermal properties and mechanical strength. COMMUTATOR M & P... | |
| Compared with intact hollow carbon spheres (HCS), the inner surface of open hollow carbon spheres (OHCS) can be effectively utilized. Therefore, under the same volume, the open hollow carbon sphere... | |
| Compared with traditional catalyst-supported activated carbon, the pore structure of small particle size nanoporous carbon powder is regular and orderly and the size is controllable, which can bring the following... | |
| Composition: Carbon (≥ 46%), Oxygen (≤ 46%) Flake size: 0.5-5 microns Thickness: 1 atomic layer - at least 60%. Color:Brown Application: Graphene-polymer composite materials Ultrastrong graphene oxide paper Transparent conductive... | |
| Concentration: 1mg/ml Product overview: Luminous characteristics: the emission wavelength changes with the excitation wavelength, mainly green Size: <10> Solubility: Solvent: water | |
| Concentration: 1mg/ml Size: 2.5-4.5 nm Solubility: Solvent: water, alcohol | |
| Concentration: 6.2 g/L Single Layer > 80% Flake Size: 0.5-5 Microns 375 mg solid content of graphene oxide per bottle Color: Brown Highly Viscous Aqueous Solution Application: Transparent Conductive Films... | |
| Conductive silver paste is a quick-drying silver paste. It is refined from ultra-fine silver powder and low-temperature curing thermoplastic resin, suitable for screen printing. It can be widely used in... | |
| Covalent triazine frameworks (CTFs) are a class of polymeric porous materials connected by strong triazine bonds, which have abundant pore structures, excellent chemical and thermal stability, high content of triazine... | |
| Coverage: >95% · Number of graphene layers: 2 or 3 · Thickness (theoretical): - 2 layer: 0.69 nm - 3 layer: 1.035 nm · Sheet resistance: - 2 layer: 188±3... | |
| Degree of substitution (D.S):0.65 Chloride(NaCl%)≤3 Loss on drying(≤%):10 Application: With good dispersion, coating evenly distributed; not hierarchical and stable performance; has good tackifying effect, you can adjust the paint Viscosity... | |
| Density0.3g/cm3 Diameter:5 mm Moisture: 0.5% Carbon Content: 99.5% Granulated Graphene is made by rolling Graphene Nanopowders to create larger pieces of graphene material. | |
| Density: 1-3 mg/cm3 Diameter: 1.2±0.2cm or 2.0±0.5cm Height: 1.2±0.2cm or 2.0±0.5cm | |
| Density: 1.6-2.0g/cm3 Size: 2cm*3cm Thickness: 5-9μm or 12-16μm Conductivity: (3-6)×105S/m | |
| Density: 4-8 mg/cm3 Diameter: 1.2±0.2cm or 2.0±0.5cm Height: 1.2±0.2cm or 2.0±0.5cm | |
| Density: 7-15 mg/cm3 Diameter: 1.2±0.2cm or 2.0±0.5cm Height: 1.2±0.2cm or 2.0±0.5cm | |
| Diameter: 9.0cm±0.5cm Thickness: 3μm±1μm or 10μm±2μm | |
| Disordered mesoporous carbon is a structurally disordered mesoporous material synthesized by hard template with an average mesoporous pore size in the range of 50 nm. Potential applications of disordered mesoporous... | |
| Dry paper-like powder Color: Brown Composition: Carbon (79%), Oxygen (20%) Flake size: 0.5- 5 microns. Thickness: 1 atomic layer - about 50%. Graphene oxide disperses readily in water and other... | |
| Dry powder Color:Brown Composition: Carbon (79%), Oxygen (20%) Flake size: 0.2-2 microns. Thickness: 1 atomic layer - at least 80%. Application: Graphene-polymer composite materials Ultrastrong graphene oxide paper Transparent conductive... | |
| F content: 56wt%,C content: 44wt% F content: 59wt%,C content: 41wt% F content: 61wt%,C content: 39wt% F content: 64wt%,C content: 36wt% F content: 66wt%,C content: 34wt% | |
| F: C : 1±0.05 Ash: <1wt% Thickness: 3-10nm Diameter: 0.2-3μm D50: <10μm BET(m2/g): 180-210 Tap density(g/L): 300-400 Contact angle: 125-135 | |
| Flake graphite is widely used in advanced refractory materials and coatings in the metallurgical industry. Such as magnesia carbon bricks, crucibles, etc. Storage: Store at room temperature Purity: 0.999 Size:... | |
| Form: Dry powder Color: Black Composition: CF0.06 Thickness: average 37 graphene layers ~ 12 nmr Planar size: 1 μm - 5 μm Specific Surface Area: 65m2/g Application: Energy conversion and... | |
| Graphene Content: 5-50wt% Graphene Purity: >98wt% Graphene Layers: <3 Specific Surface Area: 110-150m2/g Specific Resistance: <10> | |
| Graphene electrostatic dust removal ink is a low-temperature curing ink produced by our company. After low-temperature curing, the low voltage is boosted to DC 5kV~8kV through a high-voltage module, and... | |
| Graphene epoxy anti-corrosion coating puree is prepared by using bisphenol A epoxy resin E-20 as the base material, graphene as the auxiliary material, adding specific additives and solvents, and adopting... | |
| Graphene floor heating ink is a kind of low-temperature curing conductive ink produced by our company. After low-temperature curing, under the excitation of electricity, "Brownian motion" is generated through graphene... | |
| Graphene Nanoplatelets: Average thickness - 7 nm 23 wt% Total graphene content Solvent: N-Butyl acetate Proprietary dispersant (2%) Application: An additive to polymers, graphene-based composites Thermally conductive compounds Inks and... | |
| Graphene Nylon Staple Fiber uniformly mixes single-layer graphene oxide and viscose spinning solution, and ensures that graphene is evenly dispersed in viscose fiber through unique dispersion process and spinning process... | |
| Graphene Oxide Gel, Diameter: 8~15um | |
| Graphene Polyester Staple Fiber uniformly mixes single-layer graphene oxide and viscose spinning solution, and ensures that graphene is evenly dispersed in viscose fiber through unique dispersion process and spinning process... | |
| Graphene Purity: >98wt% Graphene Content: 20-50wt% Graphene Layers: <3 Specific Surface Area: 100-130m2/g Volume Resistivity: <0.5 Ω•cm | |
| Graphene Thickness: <10nm Layers: <10 Graphene Average Particle Diameter: 1~10um Graphene Surface Area: 500~700m2/g Graphene Content: 1~1.5wt% Electrical conductivity: EC=1000~1500 S/m | |
| Graphene Thickness: 1~3nm Layers: <3 Graphene Average Particle Diameter: 1~10um Graphene Surface Area: 500~1000 m2/g Graphene Content: ~0.5wt% Electrical conductivity: EC=1000~1500 S/m | |
| Graphene Thickness: 1~3nm Layers: <3 Graphene Average Particle Diameter: 2~10um Graphene Surface Area: 250~400 m2/g Graphene Bulk Density: 5~10mg/ml Electrical conductivity: EC=1000~1500 S/m | |
| Graphene viscose composite fiber uniformly mixes single-layer graphene oxide and viscose spinning solution, and ensures that graphene is evenly dispersed in viscose fiber through unique dispersion process and spinning process... | |
| High Mechanical Strength High Electrical Conductivity High Thermal Conductivity High Surface Area Application: Mechanical Enhancements Thermal Enhancements Electrical Enhancements | |
| Highly oriented pyrolytic graphite (HOPG) is a kind of "crystalline" graphite with good crystal structure, strong preferred orientation and high degree of graphitization. Because of its good carbon atomic structure,... | |
| Hydroxyapatite (HAp), a bone mineral-like material, has been extensively used in bone related research fields, such as osteoporosis, bone matrix mineralization, tissue calcification, and bone defects repair. Osteoblasts, osteoclasts, and... | |
| Hydroxyapatite is the main component of vertebrate bones and teeth. It has good biological activity and biocompatibility. Compared with traditional metal (stainless steel, titanium alloy) and ceramic (alumina, silicon nitride)... | |
| Hydroxyapatite, also called hydroxylapatite (HA), is a naturally occurring mineral form of calcium apatite. It makes up most of the human bone structure, builds tooth enamel, and collects in tiny... | |
| KIT-6 has unique structure of bicontinuous cubic mesostructured with Ia3d symmetry and an interpenetrating cylindrical pore system, which makes iy suitable for lots of applicatons such as integrated chromatography ahd... | |
| Layers: <10 Size: 1*1cm, 2*2cm, 5*5cm, 5*10cm, 10*10cm, 10cm*15cm, 20-30cm | |
| Layers: 1-2 Purity: >98wt% Diameter(microns): 1-5, 8-15, or >50um ASH: <1.5wt% Graphene Content: 1-3wt% Carbon Content: 50-65wt% Oxygen Content: 30-50% Dispersion: Water | |
| Layers: single layer or muti-layers (<10) Size: 1*1cm, 2*2cm, 5*5cm, 5*10cm, 10*10cm, 10cm*15cm, 20-30cm Coverage rate: 97% or 85% | |
| Layers: single layer or muti-layers (<10) Size: 1*1cm, 2*2cm, 5*5cm Coverage rate: 97% or 85% | |
| MCM-22 is a lamellar crystal with unique pore structure and acid catalytic properties. It has good hydrothermal stability, strong adsorption capacity and large specific surface area. Catalysis has a wide... | |
| MCM-41 molecular sieve is a long-range ordered mesoporous material with uniform pore size. It has the characteristics of extremely high BET specific surface area, large adsorption capacity and uniform mesoporous... | |
| MCM-48 has good long-range order and high thermal stability. It has very attractive application prospects in selective catalysis, macromolecular adsorption and separation, assembly of nanoclusters, etc. It can be used... | |
| Mesoporous carbon is a new type of non-silicon-based mesoporous material with huge specific surface area (up to 2500m2/g) and pore volume (up to 2.25cm3/g), which is very promising in catalyst... | |
| Mica Gaskets have a flexible texture & elasticity, and an outstanding performance as high thermal insulation. Mica Gaskets resist operating temperatures up to 1800°F Applications include but not limited to:... | |
| Mica P with Glass reinforcement–cold formable composite of Flexible mica paper with glass fiber reinforcement. Available in Muscovite and Phlogopite. This product is asbestos free and resists tearing. Mica Combi–offers... | |
| Mica tubes can withstand temperatures ranging from 130°C to 1000°C for high temperature and high voltage applications. We manufacture high temperature mica tubing in square, round, oval or rectangular shapes. | |
| Mica washers, spacers and seats can be punched, stamped and machined to different sizes, thicknesses and shapes all according to the customer’s specifications/drawi ngs. Mica washers can withstand temperatures ranging... | |
| Micro/Nano graphite powder is used in the fields of high lubrication, high conductivity, high adsorption and catalytic performance, chemical industry, steel lubrication, aerospace, lubricants and other fields. Storage: Store at... | |
| Micron-sized porous carbon microspheres are widely used and can be used as catalyst carriers, lithium-ion battery electrode materials, adsorbents, drug release agents, etc. Product overview: Carbon ball diameter: 5um Cavity... | |
| N doping can effectively improve the electrochemical performance of ordered mesoporous carbon materials, making it widely used in the field of electrode materials. Product overview: Specific surface (m2 g-1): ~450... | |
| Nanodiamonds are diamonds with a size below 1 micrometre. They can be produced by impact events such as an explosion or meteoritic impacts. Because of their large-scale synthesis, potential for... | |
| Nanoporous Carbon Powder has a three-dimensional through-hole nano-channel structure inside, each hole is connected with 12 surrounding holes, the pore structure is orderly, and the pore size distribution is narrow,... | |
| Nitrogen-doped mesoporous carbon materials are used in many fields such as adsorption and separation, catalysis, supercapacitors, hydrogen storage, lithium storage, gas storage, sensing, optical devices, electrochemical energy storage and conversion,... | |
| Particle graphite is mainly used in powder metallurgy, lubricating materials, refractory materials, etc. Storage: Store at room temperature Purity: 0.999 Size: -20+40Mesh | |
| Particle graphite is mainly used in powder metallurgy, lubricating materials, refractory materials, etc. Storage: Store at room temperature Purity: 0.999 Size: -40+60Mesh | |
| Particle graphite is mainly used in powder metallurgy, lubricating materials, refractory materials, etc. Storage: Store at room temperature Purity: 0.999 Size: -80+100Mesh | |
| Polymer grade high-purity nano-montmorillonite is mainly used for polymer modification to improve the mechanical properties, thermal deformation temperature, dimensional stability, gas barrier properties and flame retardant properties of polymer materials. | |
| Polymer grade organic clay is a kind of high purity organic montmorillonite modified by double long-chain alkyl. It is a broad-spectrum polymer modifier. It is mainly used for polyene hydroxyl... | |
| Product overview: Graphene thickness: ~100nm Size: 1cm*1cm; 2cm*2cm etc. | |
| Product overview: Luminous characteristics: the emission wavelength changes with the excitation wavelength, mainly green Size: <10> | |
| Product overview: The copper wire is coated with the mono layer graphene menbrane, which is manufactured by CVD. | |
| Product overview: ZrO2: 63.20%; Fe2O3: 0.10%; TiO2: 0.14%; Whiteness: 90.8% Particle Size: 325 mesh | |
| Product overview: Hole Diameter(nm): 0.55~0.7 Relative Crystallinity(%): 101 SiO2/Al2O3: 40/100 Na+(wt%): 0.023 Loss of Weight(%):3.0 BET Multipoint Surface Area(m2/g): 680 Particle size(μm): 0.01~0.03 | |
| Product overview: Layers: 1-5 Thickness: 1-2 nm Horizontal size: 5-15 nm Fluorescence quantum yield: 10% Solubility: Solvent: water | |
| Properties of graphene coating: Average Thickness: 3.5nm Lateral Size of individual graphene flakes: 5-10μm The flakes coat the surface to form a conductive layer Properties of aluminum foil: Thickness: 16μm... | |
| Properties: Concentration: 30 g/L - 35g/L Single Layer > 80% Flake Size: 0.5-5 Microns Color: Brown Water based paste Sizes: 30 ml and 60 ml Application: Transparent Conductive Films Composites... | |
| Purity: ~80% quantum dots Concentration: 1mg/ml Product overview: Synthesis method: hydrothermal method Size: 2.5-4.5 nm | |
| Purity: ~90% Concentration: 1mg/ml Size: 13-15 nm | |
| Purity: ~90% Concentration: 1mg/ml Solubility: Solvent: Water and a small amount of DMF; ethanol and a small amount of DMF | |
| Purity: ≥90% Product overview: Crystal type: rutile | |
| Purity: >90% Layers: <30 Diameter: 2-13μm Volume Resistivity: <0.2ohm.cm Dengsity: 0.2g/cm3 | |
| Purity: >95% Product overview: Thickness: 3.4-8nm Diameter: 5-50um Layers: 6-10 Conductivity: 10^5 S/m Oxygen content: 0.5% Sulfur content: 0.5% Specific surface area: 100-300 m2/g | |
| Purity: >97wt% Scale: <6μm Layers: <10 Specific Surface Area: 80-120m2/g | |
| Purity: >98wt% Layers: <10 Size: 0.06-0.12μm Specific Surface Area: 150-200m2/g | |
| Purity: >98wt% layers: <10 Thickness: 0.55-3.74nm Diameter: 0.5-3μm Oxygen content: >15wt% | |
| Purity: >98wt% Layers: <3 ASH: <1wt% Size: >50μm Specific Surface Area: 110-170m2/g Volume Resistivity: 600~800µΩ•m | |
| Purity: >98wt% Layers: <3 ASH: <1wt% Size: 1-5μm Specific Surface Area: 50-80m2/g Volume Resistivity: 600~800µΩ•m | |
| Purity: >98wt% Layers: <3 ASH: <1wt% Size: 8-15μm Specific Surface Area: 70-110m2/g Volume Resistivity: 600~800µΩ•m | |
| Purity: >98wt% layers: <3 Thickness: 1-3nm Scale: 2-10μm Specific Surface Area: 100-300m2/g Tap density: 5~10 mg/mL Nitrogen Content: 5~10%wt | |
| Purity: >98wt% Thickness: 0.55~3.74nm Diameter: 0.5-3μm Layers: <10 NH2 content: ~0.5wt% | |
| Purity: >98wt% Thickness: 0.55~3.74nm Diameter: 0.5-3μm Layers: <10 Oxygen content: >10wt% | |
| Purity: >98wt% Thickness: 0.55~3.74nm Diameter: 0.5-3μm Layers: <10 Specific Surface Area: 500-1000m2/g | |
| Purity: >98wt% Thickness: 1-3nm Size: >50μm Layers: <3 Specific Surface Area: 100-200m2/g | |
| Purity: >98wt% Thickness: ~1nm Monolayer diameter: 0.2-10μm Layers: <10 Ash: <1wt% Mesh: <80 | |
| Purity: >99.5wt% Thickness: 4-20nm layers: <20 Diameter: 5-10μm Dengsity: 0.6g/cm3 PH Value: PH=7.00-7.65(30℃) | |
| Purity: 0.995 Particle Size: 7-10μm; 14-20μm; 28-40μm; 40-50μm | |
| Purity: 0.999 Product overview: Lateral size: 10μm Thickness: 1.6nm (<3>Molecular Formula: C Melting Point: 3,452-3,697 °C Boiling Point: 4830 °C Graphene Surface Area: 550m2/g Solubility: Slightly Soluble in Water | |
| Purity: 0.999 Size: 20-30nm | |
| Purity: 0.99 Particle Size: 200mesh, 325mesh, 400mesh | |
| Purity: 95%, 98%, 99% CAS: 115383-22-7 | |
| Purity: 97% Graphene Thickness: <2nm Layers: <5 Graphene Average Particle Diameter: 3~10um Oxygen Content: 30~50wt% | |
| Purity: 98%, 99%, 99.5%, 99.9% CAS: 99685-96-8 Solubility: Fullerenes dissolve poorly in most solvents and are usually dissolved in an aromatic solvent such as toluene, chlorobenzene, or a non-aromatic solvent,... | |
| Purity: 98% Graphene Thickness: 1~2nm Layers: <3 Graphene Average Particle Diameter: >50um Oxygen Content: 30~50wt% | |
| Purity: 98% Graphene Thickness: 1~2nm Layers: <3 Graphene Average Particle Diameter: 1~5um Oxygen Content: 30~50wt% | |
| Purity: 98% Graphene Thickness: 1~2nm Layers: <3 Graphene Average Particle Diameter: 8~15um Oxygen Content: 30~50wt% | |
| Purity: 99% Graphene Thickness: 1~2nm Layers: <3 Graphene Average Particle Diameter: 1~3um Oxygen Content: 30~50wt% | |
| Purity: ~80% | |
| Purity: ~80% Concentration: 1mg/ml Product overview: Synthesis method: organic synthesis, the solution is acidic Size: <10> Solubility: Solvent: water | |
| Quartz Parameters: Round or square Thickness: 3 mm or 1 mm Layers: single layer or muti-layers (<10) Size: 1*1cm, 2*2cm, 5*5cm Coverage rate: 97% or 85% | |
| Sample Size 2 inch x 2 inch Thickness 1.2 mm Carbon Content 99%, no metal support Density 4 mg/cm3 Pore Size 580 microns | |
| Sample Size: 0.5g Purity: >99% Density: 30 mg/cm3 Average Granule Size: 3 - 10 millimeters Application: Graphene Oxide Composites Solar Cells Supercapacitors Support for Metallic Catalysts Low Permeability Materials Electro-static... | |
| Sample Size: 1 g Form: Dry powder Color: Dark Grey Flake size: 0.3-5 microns Thickness: 1 atomic layer SEM image of ORG-GO film formed on Lacey carbon support. Application: We... | |
| SAPO-11 molecular sieve has AEL structure, belongs to orthorhombic system, and the space group is Ima2. Its skeleton is mainly formed by A1O2-, PO2+, SiO2 tetrahedron intertwined with each other,... | |
| SAPO-34 Molecular Sieve has a topological skeleton of TON structure, which contains five-membered ring, six-membered ring and ten-membered ring at the same time. The one-dimensional channels composed of ten-membered rings... | |
| SBA-15 mesoporous molecular sieve has larger pore size, thicker pore wall and higher pore volume, and has better hydrothermal stability, which is beneficial to its application in reactions with high... | |
| SBA-16 is suitable for a variety of applications, including chromatography, drug delivery, catalysis, and imaging. Product overview: Pore size: 2-5 nm | |
| Size: 8"x4" Carbon Content: 97% Thickness: 25 micrometers Density: 2 g/cm3 Thermal Conductivity: x-y plane, 1300-1500 W/(m)x(k); z plane, 13-15 W/(m)x(k) Tensile Strength: 30 MPa Sheet Resistance: 2.8 x 10-2... | |
| Solid content(%): 16±1% Film forming resin: Cellulose ether Viscosity (4# rotor, 30 rpm, 25 centigrade): <15Pa.s Volume resistivity: 0.06-0.08Ω·cm, at 10μm Curing condition: 20-25min at 150 centigrade Instructions: Stir well... | |
| Solubility: soluble in water,can reach 5g/100ml Formula: C60(OH)n· mH2O Number of hydroxyl: 24-28 | |
| Source: CVD synthesis Storage: Store at room temperature Product overview: This product is made for order. We use CVD synthesis method to manufacture. Coverage of graphene is 99% and transparency... | |
| Specific surface area-833 m2/g Color: Black Solid content: 98% Carbon/Oxygen Ratio 10.5 Average flake thickness:1 monolayer Average Particle (lateral) size: ~3-5 microns. Application: Graphene-polymer composite materials Electrically and thermally conductive... | |
| Specific surface area-about 400 m2/g Color: Black Solid content: 98% Average flake thickness:1 monolayer Average Particle (lateral) size: ~3-10 microns. Flakes have multiple openings and holes Improved solubility in organic... | |
| Specific surface area: 30m2/g; Decomposition temperature: 816.73°C; Bulk density: 0.18g/cm3; Tap density: 3.3 g/cm3 Purity: 0.99 Size: ~100nm | |
| SSZ-13 has good thermal stability and can be used as a carrier for adsorbents or catalysts, such as air purifiers, automobile exhaust catalysts, etc. At the same time, SSZ-13 also... | |
| Storage: Store at room temperature and keep dry. Purity: 0.96 Particle Size: 1-3μm | |
| Storage: Store at room temperature and keep dry Application: Bone grafting biomaterials, repair of periodontal defects, cranial and maxillofacial repair, wound care, blood loss control, stimulation of vascular regeneration, nerve... | |
| Storage: Store at room temperature and keep dry Application: Calcium hydrogen phosphate (DCPA, DCPD) can be used as a raw material for products such as calcium phosphate cement (CPC) and... | |
| Storage: Store at room temperature and keep dry Application: Octacalcium phosphate (OCP) is one of the main components of teeth and bones. It has better biodegradability than hydroxyapatite and good... | |
| Storage: Store at room temperature and keep dry Application: This product is used as a raw material for the preparation of bioactive glass scaffolds for artificial bone repair materials. It... | |
| Storage: Store at room temperature and keep dry Application: Widely used in orthopedic bone substitute and repair materials, plastic surgery and cosmetic surgery, dentistry, etc. Components: beta-Ca3(PO4)2 Product overview: This... | |
| Storage: Store at room temperature and keep dry Application: Widely used in orthopedic bone substitute and repair materials, plastic surgery and cosmetic surgery, dentistry, etc. Components: Ca10(PO4)6(OH)2 Product overview: This... | |
| Storage: Store at room temperature and keep dry Application: It can be used as a catalyst carrier to improve the catalytic capability; It can be applied to the composite materials(such... | |
| Storage: Store at room temperature and keep dry Components: beta-Ca3(PO4)2 Product overview: The product has good biocompatibility, bioactivity and biodegradability, and is an ideal hard tissue repair and replacement material... | |
| Storage: Store at room temperature and keep dry Components: Ca10(PO4)6(OH)2 Product overview: The product has good biocompatibility, bioactivity and biodegradability, and is an ideal hard tissue repair and replacement material... | |
| Storage: Store at room temperature and keep dry Components: Ca2MgSi2O7 Product overview: The product has good biocompatibility, bioactivity and biodegradability, and is an ideal hard tissue repair and replacement material... | |
| Storage: Store at room temperature and keep dry Components: Ca2MgSi2O7 Product overview: This product has better biocompatibility, bioactivity and biodegradability than the bioceramic artificial bone produced in the market. It... | |
| Storage: Store at room temperature and keep dry Components: Ca2MgSi2O7 Purity: >98% Product overview: This product can be used as raw material for the preparation of magnesite feldspar bioceramics. Due... | |
| Storage: Store at room temperature and keep dry Components: Ca7MgSi4O16 Product overview: This product adopts one-time mold forming technology, which can prepare different shapes and sizes according to user requirements. | |
| Storage: Store at room temperature and keep dry Components: Ca7MgSi4O16 Purity: >98% Product overview: This product can be used as a biochemical reagent, a catalyst, a high-efficiency adsorbent, and additives... | |
| Storage: Store at room temperature and keep dry Components: CaMgSi2O6 Product overview: This product adopts one-time mold forming technology, which can prepare different shapes and sizes according to user requirements. | |
| Storage: Store at room temperature and keep dry Components: CaMgSi2O6 Purity: >95% Product overview: This product can be used as a biochemical reagent, a catalyst, a high-efficiency adsorbent, and additives... | |
| Storage: Store at room temperature and keep dry Components: CaSiO3 Product overview: This product adopts one-time mold forming technology, which can prepare different shapes and sizes according to user requirements. | |
| Storage: Store at room Temperature. It contains organic solvents, keep well ventilated, avoid inhalation of excess vapor into the body, if it comes into contact with the skin, it should... | |
| Storage: Store at room temperature. Application: It has shown more and more extensive applications in the fields of difficult-to-process metal materials, micro-drills in the electronics industry, precision molds, and medicine. | |
| Storage: Store at room temperature. Application: Mainly used in mechanical lubrication and friction industries, as solid lubricating materials. Under high temperature, low temperature, high load, high speed, chemical corrosion and... | |
| Storage: Store at room temperature. Application: Textile Components: Graphene content:5%-12% Product overview: This product is added 5-12wt% graphene. In the textile field, it can be made into hosiery, baby clothing,... | |
| Storage: Store at room temperature. Application: 1.Manufacturing ceramic devices with precision structural. 2.Manufacturing high performance composite materials. 3.Application of nano-Si3N4 in advanced wear proof rubber. 4.Nano Si3N4 powder can enhance... | |
| Storage: Store at room temperature. Application: 1.Modifying in high strength nylon material 2.Modification of special engineering plastics(PEEK) 3.The application of nano silicon carbide in rubber tire 4.Metal surface treatment and... | |
| Storage: Store at room temperature. Application: 1.Nano-TiN application in PET package materials 2.Enhanced PET engineering plastics 3.High radiance coating: 4.Functional fabrics: Purity: >97% Product overview: Oxygencontent: <1% Crystalphase: Cube Average... | |
| Storage: Store at room temperature. Application: 1.Thermally conductive silica gel and thermally conductive epoxy resin 2.Lubricants and anti-wear agents for nano-inorganic ceramic vehicles 3.Application in high thermal conductivity plastics Purity:... | |
| Storage: Store at room temperature. Application: 1.Widely used in the manufacture of wear resistant material, cutting tool, mold, melting metal crucible, and relative fields. 2.High-performance TiN abrasive material could improve... | |
| Storage: Store at room temperature | |
| Storage: Store at room temperature Application: All kinds of woven and knitted fabrics can be widely used in underwear, socks, shirts, yoga clothes, sports and running suits and other products. | |
| Storage: Store at room temperature Application: Bone filling and bone repair Components: HA:beta-TCP = 25% : 75% HA:beta-TCP = 40% : 60% HA:beta-TCP = 60% : 40% HA:beta-TCP = 75%... | |
| Storage: Store at room temperature Application: Low purity artificial bone, Bone scaffold Purity: >97.5% Product overview: This product is manufactured by chemical synthesis under ISO 13485:2016 quality management system. The... | |
| Storage: Store at room temperature Application: This material can be used in composite material,lubricants, batteries, conductive materials, fibers, coatings, etc. Purity: >99.9% Product overview: Apperance: Black Powder D50: 6-10μm(Customized) Water... | |
| Storage: Store at room temperature Application: Toothpaste, Mouthwash, Soil restoration Purity: >96% Product overview: This product is manufactured by chemical synthesis under ISO 13485:2016 quality management system. Particle Size: Rod-shaped,... | |
| Storage: Store at room temperature Product overview: Matexcel can provide copper-based h-BN few-layer (<10> Size: 5cm*5cm; 5cm*10cm; 10cm*10cm | |
| Storage: Store at room temperature Product overview: Matexcel can provide copper-based h-BN multilayer (>5nm) films. Size: 5cm*5cm; 5cm*10cm; 10cm*10cm | |
| Storage: Store at room temperature Product overview: Matexcel can provide h-BN single-layer films on copper substrates. Size: 5cm*5cm; 5cm*10cm; 10cm*10cm | |
| Storage: Store at room temperature Product overview: Matexcel could offe drifferent layers of PtSe2 on sapphire substrate. Size: 10mm*10mm | |
| Storage: Store at room temperature Product overview: Matexcel could offe single layer of PdSe2 on sapphire and SiO2/Si substrate. Size: 10mm*10mm | |
| Storage: Store at room temperature Product overview: This product is used for grinding tissue, cells or other bio-materials. | |
| Storage: Store at room temperature Product overview: Matexcel could offer: 1) A single layer of discretely distributed triangular single crystal grains, with the side length of the triangle generally ranging... | |
| Storage: Store at room temperature Product overview: Matexcel could offer: 1) Fewlayers (~5layers) MoTe2 film. 2) Multilayers(~10 layers) MoTe2 film. 3) Substrate: silicon wafer substrate, SiO2/Si substrate and sapphire substrate... | |
| Storage: Store at room temperature Purity: >98% Size: 0-100μm | |
| Storage: Store at room temperature Purity: >98% Size: 0-40μm | |
| Storage: Store at room temperature Purity: >98% Size: 0-80μm | |
| Storage: Store at room temperature Purity: >98% Size: D50<10μm | |
| Storage: Store at room temperature Purity: >99% Heavy metal: <4ppm As: <1ppm Particle Size: 1-20μm, can be customized according to customer needs | |
| Storage: Store in a sealed refrigerator at 4°C and avoid light. Application: Composite materials, biomarkers, construction of photoelectric devices, fluorescent materials, etc. Product overview: Fluorescence quantum yield: 10%; Ex(nm): 375... | |
| Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 200-600nm Purity: >70% Length:5-50microns SSA: >18m2/g | |
| Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 50-200nm Purity: >95% Length:1-15microns Electric Conductivity: >100s/cm | |
| Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 50-200nm Purity: >99.9% Length:1-15microns | |
| Storage: To ensure the quality of the product, keep it in a closed container at room temperature in a clean and dry place. Product overview: The product is a white... | |
| Storage: Powder: Store in a dry and light-proof seal at room temperature, the powder is easily damp, the longest shelf life is 6 months If you need a solution, it... | |
| The graphene film is grown on copper foil and then transferred on to glass substrates. Size: 1cm*1cm, 1cm*2cm, 2cm*2cm monolayer ratio: >95%. Light transmittance: > 97% We can offer custom... | |
| The graphene film is grown on copper foil and then transferred on to glass substrates. Size: 1cm*1cm, 2cm*2cm monolayer ratio: >95%. Light transmittance: > 97% We can offer custom service... | |
| The graphene film is grown on copper foil and then transferred on to quartz substrates. Size: 1cm*1cm, 1cm*2cm monolayer ratio: >95%. Light transmittance: > 97% We can offer custom service... | |
| The graphene film is grown on copper foil and then transferred on to sapphire substrates. Size: 1cm*1cm, 1cm*2cm monolayer ratio: >95%. Light transmittance: > 97% We can offer custom service... | |
| The graphene film is grown on copper foil and then transferred on to Si/SiO2 substrates. Size: 1cm*1cm, 2cm*2cm, 1cm*2cm monolayer ratio: >95%. Light transmittance: > 97% We can offer custom... | |
| The graphene film is grown on copper foil and then transferred on to silicon wafer substrates. Size: 1cm*1cm monolayer ratio: >95%. We can offer custom service for your different request... | |
| The main composition of CPC is amorphous HAP. CPC has excellent biocompatibility. It can be easily absorbed in vivo. Degradation is equal to the formation of new bone. Its main... | |
| The pores of ZSM-22 can inhibit the generation of carbon deposits and have strong shape selectivity for small molecule reactions. Due to its suitable pore structure and strong surface acidity,... | |
| The product has a highly ordered mesoporous structure and an acid center with moderate acid strength, and has high activity and selectivity in acid-catalyzed reactions such as alkylation and catalytic... | |
| The product has the characteristics of high purity (sodium content less than 90ppm) and strong particle fluidity; its high purity and adjustable physicochemical properties make it a kind of high-quality... | |
| The product is prepared by an electrochemical process, realizing the low-cost, low-pollution large-scale production of graphene materials. The process is simple and easy to scale up, so that the surface... | |
| There are abundant micropores in the mesoporous wall of SBA-3, and its preparation method is easy to adjust the macroscopic morphology of the material, which makes it suitable for catalysis,... | |
| Thickness: 1-1.2mm Size: 1*1cm, 2*2cm, 5*5cm, 5*10cm | |
| Thickness: 250μm or 180μm Layers: single layer or muti-layers (<10) Size: 1*1cm, 2*2cm, 5*5cm, 5cm*10cm Coverage rate: 97% or 85% | |
| This graphene dispersion is prepared from chemical single layer graphene Application: Positive and negative materials, composite materials, oily coatings Usage: If the product is precipitated or agglomerated at the bottom... | |
| This graphene product has a smaller size, is easy to disperse and use, has a moderate degree of graphene oxidation, and has good hydrophilic and lipophilic properties. This product can... | |
| This is a silicone bonded Mica laminate, made of varnish glass cloth, multiple layers of hand laid muscovite mica splittings and another layer of silicone varnished glass cloth. This material... | |
| This product adopts the original "solid phase intercalation-liquid phase expansion" process, which realizes the large-scale production of graphene materials with high quality, high efficiency, high yield and low pollution. The... | |
| This product is a conductive carbon paste with graphene as the main conductive agent developed and produced by our company. It is suitable for printing various types of glass, ceramics... | |
| This product is a powder formed by wrinkling a single layer of graphene oxide. Due to the wrinkled structure, micropores and mesopores exist between graphene oxide sheets, which reduces the... | |
| This product is a pure water-based antistatic slurry developed by our company for PVC film and mine air duct cloth. Because water is used as the dissolution carrier, this product... | |
| This product is an industrial grade additive for graphene composites, graphene EVA and PVC materials, graphene modified foamed concrete, graphene foam material, graphene modified asphalt and modified pavement. The recommend... | |
| This product is monolayer graphene on Cu substrate with PMMA coating. This pre-coating product can be used to transfer the graphene film by a simple method. Storage: Store at room... | |
| This product is obtained by dispersing Flake Graphene Oxide into aqueous solution. Storage: Store at room Temperature Application: 1. Polymer reinforcement 2. In situ polymerization 3. Other Purity: >98% Product... | |
| This product is obtained by dispersing Small Size Flake Graphene Oxide into aqueous solution. Storage: Store at room Temperature Application: 1. Polymer reinforcement 2. In situ polymerization 3. Other Purity:... | |
| This product is obtained by using our company's Graphene powder, Edge Oxidation Type as raw material, adding a small amount of dispersant and dispersing graphene in xylene n-butanol by a... | |
| This product is obtained by using our company's Graphene powder, Edge Oxidation Type as raw material, adding a small amount of dispersant to pretreat the graphene, and then dispersing the... | |
| This product is obtained by using our company's Highly Conductive/Thermal Graphene as raw material, adding a small amount of dispersant to pretreat graphene, and then using a specific dispersion process... | |
| This product is obtained by using our company's Highly Conductive/Thermal Graphene as raw material, adding a small amount of dispersant, and adopting a specific dispersion process to disperse graphene in... | |
| This product is obtained by using our company's Small Size Graphene Powder, Edge Oxidation Type as raw material, adding a small amount of dispersant to pretreat the graphene, and then... | |
| This product is obtained by using our company's Small Size High Conductivity/Thermal Graphene Powder as raw material, adding a small amount of dispersant to pretreat the graphene, and then using... | |
| This product is prepared by the Hummers method. The graphene oxide product is smaller in size, high in monolayer rate, high in purity and easy to disperse. This product is... | |
| This product is processed on the basis of our company's Highly Conductive/Thermal Graphene Powder.This graphene product is smaller in size, easy to disperse and use, and has high electrical and... | |
| This product is produced by chemically reduced. Storage: Store at room temperature Purity: >95% Product overview: Thickness: 3-8nm Diameter: 10-50um Surface Area: 100-500m2/g Layers: 1-5 C Content: ~82% O Content:... | |
| This product is produced by chemically reduced. Storage: Store at room temperature Purity: >99% Product overview: Thickness: 0.5-1.2nm Diameter: 100-500nm Surface Area: 1000-1200m2/g Layers: 1-2 C Content: ~85% O Content:... | |
| This product is produced by chemically reduced. Storage: Store at room temperature Purity: >99% Product overview: Thickness: 2nm Diameter: 2-10um Surface Area: 100-500m2/g Layers: 1-2 C Content: ~85% O Content:... | |
| This product uses the high thermal conductivity and high emissivity of high-barrier graphene to transfer the heat from the surface of the high-temperature device into the coating, and radiate heat... | |
| Transparency: > 97% · Number of graphene layers: 1 · Coverage: > 95% · Thickness (theoretical): 0.345 nm · FET mobility on Al2O3: 2000 cm2/Vs · Hall mobility on SiO2:... | |
| TS-1 is a titanium-silicon molecular sieve, belonging to the Pentasil type heteroatom molecular sieve, orthorhombic system, with a three-dimensional channel structure represented by ZSM-5, consisting of a "Z"-shaped channel and... | |
| Type: P type heavily doped (R: 3*3Ω10cm) Thickness: 525+20μm Thickness of oxide layer: 300nm Layers: single layer or muti-layers (<10) Size: 1*1cm, 2*2cm, 5*5cm Coverage rate: 97% or 85% | |
| UiO66 MOF Product overview: Particle size: 200~500nm Pore size: 0.6~1.2nm Specific surface area: ~1500m²/g | |
| Undoped molybdenum disulfide is a layered N-type semiconductor, which belongs to the transition metal dichalcogenide compound. The bulk band gap is 1.23eV (indirect band gap), and the single-layer MoS2 band... | |
| Warning: The water solubility and fluorescence intensity of the powder sample is slightly worse than the corresponding solution, please consult before purchasing. Product overview: Layers: 1-5 Thickness: 1-2 nm Horizontal... | |
| We fabricates very high quality Mica components at the industry's most competitive prices. Mica parts are fabricated to the customer’s exact specifications/drawi ngs with a strong emphasis on assuring the... | |
| We provide size of 5cm*10cm, and 10cm*10cm. Other size can also be provided according to customer request. Layers: more than a hundred layers, ~40nm. | |
| Zirconia is a bio-inert material. Since its application as an inorganic biomaterial in the 1970s, it has good biocompatibility, excellent corrosion resistance and wear resistance, stable chemical properties and good... | |
| ZSM-11 molecular sieve has a very unique lattice structure, and the ratio of silicon to aluminum in the crystal framework is high. The crystal surface has obvious hydrophobic effect and... | |
| ZSM-35 molecular sieve, also known as ferrierite, belongs to the orthorhombic system, FER-type topological framework structure, and has a two-dimensional channel system of vertical intersections of eight-membered rings and ten-membered... | |
| ZSM-5 molecular sieves have been widely used in petrochemical, coal chemical and fine chemical fields, such as catalytic cracking, diesel pour point depressurization, catalytic dewaxing, shape-selective catalysis, aromatization of straight-run... |