Matexcel Graphene Oxide, <2nm GRA-222

Description
Purity: 99% Graphene Thickness: 1~2nm Layers: <3 Graphene Average Particle Diameter: 1~3um Oxygen Content: 30~50wt%
Datasheet
Description
Purity: 99% Graphene Thickness: 1~2nm Layers: <3 Graphene Average Particle Diameter: 1~3um Oxygen Content: 30~50wt%
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Graphene Oxide, <2nm - GRA-222 - Matexcel
Shirley, NY, United States
Graphene Oxide, <2nm
GRA-222
Graphene Oxide, <2nm GRA-222
Purity: 99% Graphene Thickness: 1~2nm Layers: <3 Graphene Average Particle Diameter: 1~3um Oxygen Content: 30~50wt%

Purity: 99%
Graphene Thickness: 1~2nm
Layers: <3
Graphene Average Particle Diameter: 1~3um
Oxygen Content: 30~50wt%

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number GRA-222
Product Name Graphene Oxide, <2nm
Shape / Form Powder, Grain or Grog
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 7648731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Machinable Glass Ceramics -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type SpecialtyMaterial
View Details
Silicon Nitride Ceramic Disc -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Silicon Nitride; SpecialtyMaterial
Applications HV / Electrical
Thermal Conductivity 23 to 25 W/m-K (13.29 to 14.44 BTU-ft/hr-ft²-F)
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details