Matexcel Biphasic Ca-P ceramic composite materials CER-0023

Description
A two-phase calcium phosphorus ceramic material can be formed by mixing different ratios of HA and β-TCP or HA/CaSiO3. Compared to single-phase materials, the two-phase composite will make the composite material have the outstanding advantages of any single-phase material. This product will provide a complete system solution based on customer needs. Storage: Store at room temperature Components: HA/β-TCP or HA/CaSiO Purity: Heavy metal: <4ppm As: <1ppm Particle Size: 1-20μm, can be customized according to customer needs
Datasheet
Description
A two-phase calcium phosphorus ceramic material can be formed by mixing different ratios of HA and β-TCP or HA/CaSiO3. Compared to single-phase materials, the two-phase composite will make the composite material have the outstanding advantages of any single-phase material. This product will provide a complete system solution based on customer needs. Storage: Store at room temperature Components: HA/β-TCP or HA/CaSiO Purity: Heavy metal: <4ppm As: <1ppm Particle Size: 1-20μm, can be customized according to customer needs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Biphasic Ca-P ceramic composite materials - CER-0023 - Matexcel
Shirley, NY, United States
Biphasic Ca-P ceramic composite materials
CER-0023
Biphasic Ca-P ceramic composite materials CER-0023
A two-phase calcium phosphorus ceramic material can be formed by mixing different ratios of HA and β-TCP or HA/CaSiO3. Compared to single-phase materials, the two-phase composite will make the composite material have the outstanding advantages of any single-phase material. This product will provide a complete system solution based on customer needs. Storage: Store at room temperature Components: HA/β-TCP or HA/CaSiO Purity: Heavy metal: <4ppm As: <1ppm Particle Size: 1-20μm, can be customized according to customer needs

A two-phase calcium phosphorus ceramic material can be formed by mixing different ratios of HA and β-TCP or HA/CaSiO3. Compared to single-phase materials, the two-phase composite will make the composite material have the outstanding advantages of any single-phase material. This product will provide a complete system solution based on customer needs.

Storage: Store at room temperature

Components: HA/β-TCP or HA/CaSiO

Purity:

Heavy metal: <4ppm
As: <1ppm

Particle Size: 1-20μm, can be customized according to customer needs

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number CER-0023
Product Name Biphasic Ca-P ceramic composite materials
Shape / Form Powder, Grain or Grog
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 7648731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Magnesium Stabilized Zirconia Ceramic -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Aluminum Nitride; Zirconia; SpecialtyMaterial
Applications Metal powder industry
Performance Features High thermal shock resistance
View Details
AlN Ceramic Spacer(aluminum-nitride) Machining -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Aluminum Nitride; SpecialtyMaterial
Applications HV / Electrical
Performance Features Machinable ceramic
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details