Matexcel Graphene powder, Edge Oxidation Type GRA-XT003

Description
The product is prepared by an electrochemical process, realizing the low-cost, low-pollution large-scale production of graphene materials. The process is simple and easy to scale up, so that the surface of the graphene is moderately oxidized and has good hydrophilic and lipophilic properties. This product has a large diameter-to-thicknes s ratio, good conductivity and dispersion, and can be widely used in heavy-duty anti-corrosion coatings, heat-dissipating coatings, reinforced composite materials and other fields. Storage: Store at room Temperature Application: Anti-corrosion coatings, energy storage, composite materials Purity: >98% Product overview: Layers: ≤10 Film Conductivity: ≥250S/cm Ash: ≤2.0% Size: <20µm
Datasheet
Description
The product is prepared by an electrochemical process, realizing the low-cost, low-pollution large-scale production of graphene materials. The process is simple and easy to scale up, so that the surface of the graphene is moderately oxidized and has good hydrophilic and lipophilic properties. This product has a large diameter-to-thicknes s ratio, good conductivity and dispersion, and can be widely used in heavy-duty anti-corrosion coatings, heat-dissipating coatings, reinforced composite materials and other fields. Storage: Store at room Temperature Application: Anti-corrosion coatings, energy storage, composite materials Purity: >98% Product overview: Layers: ≤10 Film Conductivity: ≥250S/cm Ash: ≤2.0% Size: <20µm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Graphene powder, Edge Oxidation Type - GRA-XT003 - Matexcel
Shirley, NY, United States
Graphene powder, Edge Oxidation Type
GRA-XT003
Graphene powder, Edge Oxidation Type GRA-XT003
The product is prepared by an electrochemical process, realizing the low-cost, low-pollution large-scale production of graphene materials. The process is simple and easy to scale up, so that the surface of the graphene is moderately oxidized and has good hydrophilic and lipophilic properties. This product has a large diameter-to-thicknes s ratio, good conductivity and dispersion, and can be widely used in heavy-duty anti-corrosion coatings, heat-dissipating coatings, reinforced composite materials and other fields. Storage: Store at room Temperature Application: Anti-corrosion coatings, energy storage, composite materials Purity: >98% Product overview: Layers: ≤10 Film Conductivity: ≥250S/cm Ash: ≤2.0% Size: <20µm

The product is prepared by an electrochemical process, realizing the low-cost, low-pollution large-scale production of graphene materials. The process is simple and easy to scale up, so that the surface of the graphene is moderately oxidized and has good hydrophilic and lipophilic properties. This product has a large diameter-to-thickness ratio, good conductivity and dispersion, and can be widely used in heavy-duty anti-corrosion coatings, heat-dissipating coatings, reinforced composite materials and other fields.

Storage: Store at room Temperature

Application: Anti-corrosion coatings, energy storage, composite materials

Purity: >98%

Product overview:

Layers: ≤10
Film Conductivity: ≥250S/cm
Ash: ≤2.0%

Size: <20µm

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number GRA-XT003
Product Name Graphene powder, Edge Oxidation Type
Shape / Form Powder, Grain or Grog
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 7648731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Multipin Vacuum Feedthrough -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Applications UHV
Performance Features Machinable ceramic; Brazing
View Details
Customized Precision Zirconia Ceramic Rod -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Zirconia; SpecialtyMaterial
Shape / Form Rod
Applications HV / Electrical
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details