Matexcel Nano-ceramic Si3N4 Powder CER-0329

Description
Storage: Store at room temperature. Application: 1.Manufacturing ceramic devices with precision structural. 2.Manufacturing high performance composite materials. 3.Application of nano-Si3N4 in advanced wear proof rubber. 4.Nano Si3N4 powder can enhance nylon, polyester conductive performance. 5.Silicon nitride nano-modified plastic wire spool. Purity: >97% Product overview: Oxygencontent: <0.2% Crystalphase: Amorphous Average partical Size: 25nm Specific surface area: 115m2/g Loose loading density: 0.05g/cm3 Size: 25nm
Datasheet
Description
Storage: Store at room temperature. Application: 1.Manufacturing ceramic devices with precision structural. 2.Manufacturing high performance composite materials. 3.Application of nano-Si3N4 in advanced wear proof rubber. 4.Nano Si3N4 powder can enhance nylon, polyester conductive performance. 5.Silicon nitride nano-modified plastic wire spool. Purity: >97% Product overview: Oxygencontent: <0.2% Crystalphase: Amorphous Average partical Size: 25nm Specific surface area: 115m2/g Loose loading density: 0.05g/cm3 Size: 25nm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nano-ceramic Si3N4 Powder - CER-0329 - Matexcel
Shirley, NY, United States
Nano-ceramic Si3N4 Powder
CER-0329
Nano-ceramic Si3N4 Powder CER-0329
Storage: Store at room temperature. Application: 1.Manufacturing ceramic devices with precision structural. 2.Manufacturing high performance composite materials. 3.Application of nano-Si3N4 in advanced wear proof rubber. 4.Nano Si3N4 powder can enhance nylon, polyester conductive performance. 5.Silicon nitride nano-modified plastic wire spool. Purity: >97% Product overview: Oxygencontent: <0.2% Crystalphase: Amorphous Average partical Size: 25nm Specific surface area: 115m2/g Loose loading density: 0.05g/cm3 Size: 25nm

Storage: Store at room temperature.

Application:

1.Manufacturing ceramic devices with precision structural.
2.Manufacturing high performance composite materials.
3.Application of nano-Si3N4 in advanced wear proof rubber.
4.Nano Si3N4 powder can enhance nylon, polyester conductive performance.
5.Silicon nitride nano-modified plastic wire spool.

Purity: >97%

Product overview:

Oxygencontent: <0.2%
Crystalphase: Amorphous
Average partical Size: 25nm
Specific surface area: 115m2/g
Loose loading density: 0.05g/cm3

Size: 25nm

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number CER-0329
Product Name Nano-ceramic Si3N4 Powder
Shape / Form Powder, Grain or Grog
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Vacuum Relays -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type SpecialtyMaterial
Applications Electronics or semiconductors; Antenna coupling/tuning, Transmitter/receiver switches, Pulse-forming network, wafer process, Ion implantation, Radar/MRI power supply,TWT power
View Details
Alumina Bead, In-Vacuum, Accepts 0.050″ Dia Wire, Package = 1 Foot Length - A1429-3-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details
Boron nitride ceramic threaded ring -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Boron Nitride; SpecialtyMaterial
Thermal Conductivity 33 W/m-K (19.07 BTU-ft/hr-ft²-F)
CTE 2 µm/m-C (1.11 µin/in-F)
View Details
Piston/Sleeve Assemblies -  - Insaco, Inc.
Specs
Material Type Alumina; Sapphire
Shape / Form Custom Shape
View Details