Matexcel Activated Carbon Cloth/Fiber MCP-005

Description
Activated carbon fiber has a large number of micropores on the surface of the fiber, which is easy to adsorb, and the adsorption and desorption speed is fast. It can withstand higher concentrations of strong acid (hydrochloric acid) and strong alkali (potassium hydroxide and sodium hydroxide), and can withstand 500 degrees of burning in the air and 200 degrees of water heat in strong acid and alkali. The macroscopic appearance is cloth-like, and it can also be made into fiber. Product overview: Specific surface area (BET): 1300-1400g/m2 Static benzene adsorption: 45-50% Iodine value (Iodine value): 1300-1400mg/g Hole Volume: 0.8-1.2ml/g Mean pore size: 1.7-2nm Fire point (Fire point): above 500℃
Datasheet
Description
Activated carbon fiber has a large number of micropores on the surface of the fiber, which is easy to adsorb, and the adsorption and desorption speed is fast. It can withstand higher concentrations of strong acid (hydrochloric acid) and strong alkali (potassium hydroxide and sodium hydroxide), and can withstand 500 degrees of burning in the air and 200 degrees of water heat in strong acid and alkali. The macroscopic appearance is cloth-like, and it can also be made into fiber. Product overview: Specific surface area (BET): 1300-1400g/m2 Static benzene adsorption: 45-50% Iodine value (Iodine value): 1300-1400mg/g Hole Volume: 0.8-1.2ml/g Mean pore size: 1.7-2nm Fire point (Fire point): above 500℃
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Activated Carbon Cloth/Fiber - MCP-005 - Matexcel
Shirley, NY, United States
Activated Carbon Cloth/Fiber
MCP-005
Activated Carbon Cloth/Fiber MCP-005
Activated carbon fiber has a large number of micropores on the surface of the fiber, which is easy to adsorb, and the adsorption and desorption speed is fast. It can withstand higher concentrations of strong acid (hydrochloric acid) and strong alkali (potassium hydroxide and sodium hydroxide), and can withstand 500 degrees of burning in the air and 200 degrees of water heat in strong acid and alkali. The macroscopic appearance is cloth-like, and it can also be made into fiber. Product overview: Specific surface area (BET): 1300-1400g/m2 Static benzene adsorption: 45-50% Iodine value (Iodine value): 1300-1400mg/g Hole Volume: 0.8-1.2ml/g Mean pore size: 1.7-2nm Fire point (Fire point): above 500℃

Activated carbon fiber has a large number of micropores on the surface of the fiber, which is easy to adsorb, and the adsorption and desorption speed is fast. It can withstand higher concentrations of strong acid (hydrochloric acid) and strong alkali (potassium hydroxide and sodium hydroxide), and can withstand 500 degrees of burning in the air and 200 degrees of water heat in strong acid and alkali. The macroscopic appearance is cloth-like, and it can also be made into fiber.

Product overview:

Specific surface area (BET): 1300-1400g/m2
Static benzene adsorption: 45-50%
Iodine value (Iodine value): 1300-1400mg/g
Hole Volume: 0.8-1.2ml/g
Mean pore size: 1.7-2nm
Fire point (Fire point): above 500℃

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number MCP-005
Product Name Activated Carbon Cloth/Fiber
Material Type Carbon
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 5364062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Ceramic Orifice Plate for Quadrupole MS -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Alumina; SpecialtyMaterial
Shape / Form Custom Shape
Applications Abrasives, ceramics or glass manufacturing; Ion source and the mass analyzer in a triple quadrupole mass spectrometer
View Details
Zirconia ceramic fixed knife -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Zirconia; SpecialtyMaterial
Thermal Conductivity 2.5 to 3 W/m-K (1.44 to 1.73 BTU-ft/hr-ft²-F)
CTE 11 µm/m-C (6.11 µin/in-F)
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details