Matexcel Graphene Oxide Powder GRA-219

Description
Purity: >98wt% Thickness: ~1nm Monolayer diameter: 0.2-10μm Layers: <10 Ash: <1wt% Mesh: <80
Datasheet
Description
Purity: >98wt% Thickness: ~1nm Monolayer diameter: 0.2-10μm Layers: <10 Ash: <1wt% Mesh: <80
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Graphene Oxide Powder - GRA-219 - Matexcel
Shirley, NY, United States
Graphene Oxide Powder
GRA-219
Graphene Oxide Powder GRA-219
Purity: >98wt% Thickness: ~1nm Monolayer diameter: 0.2-10μm Layers: <10 Ash: <1wt% Mesh: <80

Purity: >98wt%
Thickness: ~1nm
Monolayer diameter: 0.2-10μm
Layers: <10
Ash: <1wt%
Mesh: <80

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number GRA-219
Product Name Graphene Oxide Powder
Shape / Form Powder, Grain or Grog
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 5364078 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Micro Rectangular Connector -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Applications Electronics or semiconductors; HV / Electrical; Micro Rectangular Connector,Military Electronics,Miniature Connectors
Performance Features High-density design?,High reliability?,Durability?
View Details
Silicon nitride ceramic substrate -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Silicon Nitride; SpecialtyMaterial
Applications HV / Electrical
Density 3.21 g/cc (26.79 lbs/gal)
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details