Matexcel Large Diameter Graphite Flakes, 1-5mm GRA-MK001

Description
Flake graphite is widely used in advanced refractory materials and coatings in the metallurgical industry. Such as magnesia carbon bricks, crucibles, etc. Storage: Store at room temperature Purity: 0.999 Size: 1-5mm
Datasheet
Description
Flake graphite is widely used in advanced refractory materials and coatings in the metallurgical industry. Such as magnesia carbon bricks, crucibles, etc. Storage: Store at room temperature Purity: 0.999 Size: 1-5mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Large Diameter Graphite Flakes, 1-5mm - GRA-MK001 - Matexcel
Shirley, NY, United States
Large Diameter Graphite Flakes, 1-5mm
GRA-MK001
Large Diameter Graphite Flakes, 1-5mm GRA-MK001
Flake graphite is widely used in advanced refractory materials and coatings in the metallurgical industry. Such as magnesia carbon bricks, crucibles, etc. Storage: Store at room temperature Purity: 0.999 Size: 1-5mm

Flake graphite is widely used in advanced refractory materials and coatings in the metallurgical industry. Such as magnesia carbon bricks, crucibles, etc.

Storage: Store at room temperature

Purity: 0.999

Size: 1-5mm

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number GRA-MK001
Product Name Large Diameter Graphite Flakes, 1-5mm
Material Type Graphite
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 5364062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Anti-static Ceramic Tweezers -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Zirconia; SpecialtyMaterial
Applications Integrated circuit repair, Precision parts repair, Jewelry articulation process, Cell phone parts repair, Flying line and other electronic soldering
Performance Features Anti-rust, pressure and abrasion resistance, acid and alkali resistance, high elasticity, anti-static, non-sensitive, non-magnetic
View Details
High precision machining of zirconia plunger -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Zirconia; SpecialtyMaterial
Performance Features Machinable ceramic
Thermal Conductivity 2.5 to 3 W/m-K (1.44 to 1.73 BTU-ft/hr-ft²-F)
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details