Matexcel Graphene polyester yarn GRA-1900

Description
Storage: Store at room temperature. Application: Textile Components: Graphene content:5%-12% Product overview: This product is added 5-12wt% graphene. In the textile field, it can be made into hosiery, baby clothing, home fabrics, outdoor clothing, etc. It has good strength, thermal conductivity, electrical conductivity, flame retardant, UV resistance and antibacterial properties.
Datasheet
Description
Storage: Store at room temperature. Application: Textile Components: Graphene content:5%-12% Product overview: This product is added 5-12wt% graphene. In the textile field, it can be made into hosiery, baby clothing, home fabrics, outdoor clothing, etc. It has good strength, thermal conductivity, electrical conductivity, flame retardant, UV resistance and antibacterial properties.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Graphene polyester yarn - GRA-1900 - Matexcel
Shirley, NY, United States
Graphene polyester yarn
GRA-1900
Graphene polyester yarn GRA-1900
Storage: Store at room temperature. Application: Textile Components: Graphene content:5%-12% Product overview: This product is added 5-12wt% graphene. In the textile field, it can be made into hosiery, baby clothing, home fabrics, outdoor clothing, etc. It has good strength, thermal conductivity, electrical conductivity, flame retardant, UV resistance and antibacterial properties.

Storage: Store at room temperature.

Application: Textile

Components: Graphene content:5%-12%

Product overview: This product is added 5-12wt% graphene. In the textile field, it can be made into hosiery, baby clothing, home fabrics, outdoor clothing, etc. It has good strength, thermal conductivity, electrical conductivity, flame retardant, UV resistance and antibacterial properties.

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number GRA-1900
Product Name Graphene polyester yarn
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 5364090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Pyrolytic Boron Nitride (PBN) Crucibles For MBE Chamber -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type SpecialtyMaterial
Applications molten metal applications, high-vacuum environments
Performance Features Excellent thermal conductivity, High insulation resistance, Resistance to high temperatures, Ultra-high purity
View Details
Boron nitride ceramic disk custom processing -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Boron Nitride; SpecialtyMaterial
Applications HV / Electrical
Thermal Conductivity 33 W/m-K (19.07 BTU-ft/hr-ft²-F)
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details