Matexcel Monolayer Graphene on Glass GRA-348

Description
The graphene film is grown on copper foil and then transferred on to glass substrates. Size: 1cm*1cm, 1cm*2cm, 2cm*2cm monolayer ratio: >95%. Light transmittance: > 97% We can offer custom service for your different request of size and layers.
Datasheet
Description
The graphene film is grown on copper foil and then transferred on to glass substrates. Size: 1cm*1cm, 1cm*2cm, 2cm*2cm monolayer ratio: >95%. Light transmittance: > 97% We can offer custom service for your different request of size and layers.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Monolayer Graphene on Glass - GRA-348 - Matexcel
Shirley, NY, United States
Monolayer Graphene on Glass
GRA-348
Monolayer Graphene on Glass GRA-348
The graphene film is grown on copper foil and then transferred on to glass substrates. Size: 1cm*1cm, 1cm*2cm, 2cm*2cm monolayer ratio: >95%. Light transmittance: > 97% We can offer custom service for your different request of size and layers.

The graphene film is grown on copper foil and then transferred on to glass substrates.
Size: 1cm*1cm, 1cm*2cm, 2cm*2cm
monolayer ratio: >95%.
Light transmittance: > 97%
We can offer custom service for your different request of size and layers.

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number GRA-348
Product Name Monolayer Graphene on Glass
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 5364090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Multipin Vacuum Feedthrough -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Applications UHV
Performance Features Machinable ceramic; Brazing
View Details
Zirconia ceramic circular structure parts -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Zirconia; SpecialtyMaterial
Thermal Conductivity 2.5 to 3 W/m-K (1.44 to 1.73 BTU-ft/hr-ft²-F)
CTE 11 µm/m-C (6.11 µin/in-F)
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details