Matexcel Chemically Reduced Few-Layers Graphene Oxide GRA-TF001

Description
This product is produced by chemically reduced. Storage: Store at room temperature Purity: >95% Product overview: Thickness: 3-8nm Diameter: 10-50um Surface Area: 100-500m2/g Layers: 1-5 C Content: ~82% O Content: ~16% S Content: <1%
Datasheet
Description
This product is produced by chemically reduced. Storage: Store at room temperature Purity: >95% Product overview: Thickness: 3-8nm Diameter: 10-50um Surface Area: 100-500m2/g Layers: 1-5 C Content: ~82% O Content: ~16% S Content: <1%
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chemically Reduced Few-Layers Graphene Oxide - GRA-TF001 - Matexcel
Shirley, NY, United States
Chemically Reduced Few-Layers Graphene Oxide
GRA-TF001
Chemically Reduced Few-Layers Graphene Oxide GRA-TF001
This product is produced by chemically reduced. Storage: Store at room temperature Purity: >95% Product overview: Thickness: 3-8nm Diameter: 10-50um Surface Area: 100-500m2/g Layers: 1-5 C Content: ~82% O Content: ~16% S Content: <1%

This product is produced by chemically reduced.

Storage: Store at room temperature

Purity: >95%

Product overview:

Thickness: 3-8nm
Diameter: 10-50um
Surface Area: 100-500m2/g
Layers: 1-5
C Content: ~82%
O Content: ~16%
S Content: <1%

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number GRA-TF001
Product Name Chemically Reduced Few-Layers Graphene Oxide
Shape / Form Powder, Grain or Grog
Unlock Full Specs
to access all available technical data

Similar Products

Ceramics for Magnetic Pumps - Pump Shafts -  - Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications Magnetic pumps; medical device applications
View Details
Ceramic Coffee Burr -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
Boron nitride ceramic insulating sheath -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Boron Nitride; SpecialtyMaterial
Thermal Conductivity 33 W/m-K (19.07 BTU-ft/hr-ft²-F)
CTE 2 µm/m-C (1.11 µin/in-F)
View Details
Alumina Bead, In-Vacuum, Accepts 0.045″ Dia Wire, Package = 1 Foot Length - A1429-1-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details