Matexcel Bredigite powder CER-0026

Description
Storage: Store at room temperature and keep dry Components: Ca7MgSi4O16 Purity: >98% Product overview: This product can be used as a biochemical reagent, a catalyst, a high-efficiency adsorbent, and additives such as cosmetics and toothpaste. After the product is sterilized, it can also be used as a filling for the affected area such as bone and tooth defect cavity. Particle Size: 0-400 μm
Datasheet
Description
Storage: Store at room temperature and keep dry Components: Ca7MgSi4O16 Purity: >98% Product overview: This product can be used as a biochemical reagent, a catalyst, a high-efficiency adsorbent, and additives such as cosmetics and toothpaste. After the product is sterilized, it can also be used as a filling for the affected area such as bone and tooth defect cavity. Particle Size: 0-400 μm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bredigite powder - CER-0026 - Matexcel
Shirley, NY, United States
Bredigite powder
CER-0026
Bredigite powder CER-0026
Storage: Store at room temperature and keep dry Components: Ca7MgSi4O16 Purity: >98% Product overview: This product can be used as a biochemical reagent, a catalyst, a high-efficiency adsorbent, and additives such as cosmetics and toothpaste. After the product is sterilized, it can also be used as a filling for the affected area such as bone and tooth defect cavity. Particle Size: 0-400 μm

Storage: Store at room temperature and keep dry

Components: Ca7MgSi4O16

Purity: >98%

Product overview: This product can be used as a biochemical reagent, a catalyst, a high-efficiency adsorbent, and additives such as cosmetics and toothpaste. After the product is sterilized, it can also be used as a filling for the affected area such as bone and tooth defect cavity.

Particle Size: 0-400 μm

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number CER-0026
Product Name Bredigite powder
Shape / Form Powder, Grain or Grog
Unlock Full Specs
to access all available technical data

Similar Products

SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details
Ceramic Tip -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
Ceramics for Valveless Piston Metering Pumps -  - Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications Hemodialysis machines; in vitro diagnostic (IVD) analyzers; valveless piston metering pumps
View Details
Aluminum-Based Silicon Carbide Structural Parts -  - Fountyl Technologies Pte. Ltd.
Specs
Material Type Carbide Material; Silicon Carbide
Thermal Conductivity 163 to 255 W/m-K (94.18 to 147 BTU-ft/hr-ft²-F)
CTE 4.5 to 16 µm/m-C (2.5 to 8.89 µin/in-F)
View Details