Matexcel Graphite Particles, -20+40Mesh GRA-GZYJ005

Description
Particle graphite is mainly used in powder metallurgy, lubricating materials, refractory materials, etc. Storage: Store at room temperature Purity: 0.999 Size: -20+40Mesh
Datasheet
Description
Particle graphite is mainly used in powder metallurgy, lubricating materials, refractory materials, etc. Storage: Store at room temperature Purity: 0.999 Size: -20+40Mesh
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Graphite Particles, -20+40Mesh - GRA-GZYJ005 - Matexcel
Shirley, NY, United States
Graphite Particles, -20+40Mesh
GRA-GZYJ005
Graphite Particles, -20+40Mesh GRA-GZYJ005
Particle graphite is mainly used in powder metallurgy, lubricating materials, refractory materials, etc. Storage: Store at room temperature Purity: 0.999 Size: -20+40Mesh

Particle graphite is mainly used in powder metallurgy, lubricating materials, refractory materials, etc.

Storage: Store at room temperature

Purity: 0.999

Size: -20+40Mesh

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number GRA-GZYJ005
Product Name Graphite Particles, -20+40Mesh
Material Type Graphite
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 5364078 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Drone Ceramic Components -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Carbide Material
Applications Drone Ceramic
Performance Features heat resistance
View Details
Ceramics for High-Pressure Pumps -  - Niimi Ceramics Co., Ltd.
Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications High-pressure pumps; high-pressure washers
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details