Matexcel Datasheets for Anodes

Anodes are consumables used in a variety of electrochemical processes such as corrosion protection (sacrificial anodes) and electroplating (plating anodes).
Anodes: Learn more

Product Name Notes
Storage: Store at room temperature Product overview: It has excellent electrochemical properties and processing properties and is mainly used in battery manufacturing. Size: D50: 18µm
Storage: Store at room temperature Product overview: It has excellent electrochemical properties such as high power, long life, and high safety, and is mainly used in the manufacture of batteries...
Storage: Store at room temperature Product overview: It is mainly used as anode for lithium-ion batteries and has good performance. Size: D50: 10µm
Storage: Store at room temperature Product overview: Mainly used in lithium battery negative electrodes. Size: Φ: 19mm Thickness: 68µm Substrate Thickness: 9µm
Storage: Store at room temperature Product overview: Mainly used in lithium battery negative electrodes. Size: Size: 241mm*200mm*100µm(L* W*T) Coating Size: 241mm*175mm(L*W)
Storage: Store at room temperature Product overview: Mainly used in lithium battery negative electrodes. Size: Size: 241mm*200mm*103µm(L* W*T) Coating Size: 241mm*175mm(L*W)
Storage: Store at room temperature Product overview: Mainly used in lithium battery negative electrodes. Size: Size: 241mm*200mm*60µm(L*W *T) Coating Size: 241mm*175mm(L*W)
Storage: Store at room temperature Product overview: The product has excellent characteristics such as high capacity and high first efficiency in lithium battery applications, and is especially suitable for cylindrical...
Storage: Store at room temperature Product overview: The product has excellent characteristics such as high capacity and long cycle life in lithium battery applications. Size: D50: ~12.1µm
Storage: Store at room temperature Product overview: This product is a high energy density, long-life artificial graphite, primary/secondary particle composite product, which has excellent performance when used in NCA, high-nickel...