Matexcel Layer Graphene Oxide, Ultra Highly Concentrated GRA-240

Description
Concentration: 6.2 g/L Single Layer > 80% Flake Size: 0.5-5 Microns 375 mg solid content of graphene oxide per bottle Color: Brown Highly Viscous Aqueous Solution Application: Transparent Conductive Films Composites and Paper-Like Materials Energy-Related Materials Applications in Biology and Medicine Anti-Bacterial Materials Graphene Oxide Sheets at Interfaces
Datasheet
Description
Concentration: 6.2 g/L Single Layer > 80% Flake Size: 0.5-5 Microns 375 mg solid content of graphene oxide per bottle Color: Brown Highly Viscous Aqueous Solution Application: Transparent Conductive Films Composites and Paper-Like Materials Energy-Related Materials Applications in Biology and Medicine Anti-Bacterial Materials Graphene Oxide Sheets at Interfaces
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Layer Graphene Oxide, Ultra Highly Concentrated - GRA-240 - Matexcel
Shirley, NY, United States
Layer Graphene Oxide, Ultra Highly Concentrated
GRA-240
Layer Graphene Oxide, Ultra Highly Concentrated GRA-240
Concentration: 6.2 g/L Single Layer > 80% Flake Size: 0.5-5 Microns 375 mg solid content of graphene oxide per bottle Color: Brown Highly Viscous Aqueous Solution Application: Transparent Conductive Films Composites and Paper-Like Materials Energy-Related Materials Applications in Biology and Medicine Anti-Bacterial Materials Graphene Oxide Sheets at Interfaces

Concentration: 6.2 g/L
Single Layer > 80%
Flake Size: 0.5-5 Microns
375 mg solid content of graphene oxide per bottle
Color: Brown
Highly Viscous
Aqueous Solution

Application:

Transparent Conductive Films
Composites and Paper-Like Materials
Energy-Related Materials
Applications in Biology and Medicine
Anti-Bacterial Materials
Graphene Oxide Sheets at Interfaces

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number GRA-240
Product Name Layer Graphene Oxide, Ultra Highly Concentrated
Applications Biomaterial
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 7648731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Ceramic Reflector -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type SpecialtyMaterial
View Details
Aluminum nitride ceramic washers -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Aluminum Nitride; SpecialtyMaterial
Applications HV / Electrical
Thermal Conductivity 170 W/m-K (98.22 BTU-ft/hr-ft²-F)
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details