Matexcel Graphene Water Dispersion GRA-306

Description
This graphene dispersion is prepared from chemical single layer graphene Application: Positive and negative materials, composite materials, oily coatings Usage: If the product is precipitated or agglomerated at the bottom after being placed for a long time, please ultrasonic for 15 to 30 minutes. Purity: >99wt% Product overview: Purity: >99wt% Content: 1mg/mL,2mg/mL,5mg/mL layers: 1-2 Diameter: 1-5um Specific surface area: 1000-1200 m2/g Dispersion: Water
Datasheet
Description
This graphene dispersion is prepared from chemical single layer graphene Application: Positive and negative materials, composite materials, oily coatings Usage: If the product is precipitated or agglomerated at the bottom after being placed for a long time, please ultrasonic for 15 to 30 minutes. Purity: >99wt% Product overview: Purity: >99wt% Content: 1mg/mL,2mg/mL,5mg/mL layers: 1-2 Diameter: 1-5um Specific surface area: 1000-1200 m2/g Dispersion: Water
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Graphene Water Dispersion - GRA-306 - Matexcel
Shirley, NY, United States
Graphene Water Dispersion
GRA-306
Graphene Water Dispersion GRA-306
This graphene dispersion is prepared from chemical single layer graphene Application: Positive and negative materials, composite materials, oily coatings Usage: If the product is precipitated or agglomerated at the bottom after being placed for a long time, please ultrasonic for 15 to 30 minutes. Purity: >99wt% Product overview: Purity: >99wt% Content: 1mg/mL,2mg/mL,5mg/mL layers: 1-2 Diameter: 1-5um Specific surface area: 1000-1200 m2/g Dispersion: Water

This graphene dispersion is prepared from chemical single layer graphene

Application: Positive and negative materials, composite materials, oily coatings

Usage: If the product is precipitated or agglomerated at the bottom after being placed for a long time, please ultrasonic for 15 to 30 minutes.

Purity: >99wt%

Product overview:

Purity: >99wt%
Content: 1mg/mL,2mg/mL,5mg/mL
layers: 1-2
Diameter: 1-5um
Specific surface area: 1000-1200 m2/g
Dispersion: Water

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number GRA-306
Product Name Graphene Water Dispersion
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 7648731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Composite BN-AlN Ceramic Parts for Ion Source -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Boron Nitride; SpecialtyMaterial
Shape / Form WaferSubstrate
Applications Ion Source
View Details
Boron nitride ceramic nozzle -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Boron Nitride; SpecialtyMaterial
Shape / Form Spout
Thermal Conductivity 33 W/m-K (19.07 BTU-ft/hr-ft²-F)
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details