Matexcel Carbon Nanospheres MCP-012

Description
Carbon nanospheres have many excellent properties, such as self-sintering properties, ultra-high specific surface area, high bulk density, chemical inertness, easy graphitization, rich functional groups on the surface, etc., and have a wide range of uses, including: application in chemical templates , catalyst carrier, sterilization material carrier, lithium ion battery negative electrode material, high density and high strength carbon material, hydrogen storage material, drug and enzyme carrier, wastewater treatment agent, high performance liquid chromatography column packing, etc. Product overview: Purity:>99% Diameter: 300~800nm
Datasheet
Description
Carbon nanospheres have many excellent properties, such as self-sintering properties, ultra-high specific surface area, high bulk density, chemical inertness, easy graphitization, rich functional groups on the surface, etc., and have a wide range of uses, including: application in chemical templates , catalyst carrier, sterilization material carrier, lithium ion battery negative electrode material, high density and high strength carbon material, hydrogen storage material, drug and enzyme carrier, wastewater treatment agent, high performance liquid chromatography column packing, etc. Product overview: Purity:>99% Diameter: 300~800nm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carbon Nanospheres - MCP-012 - Matexcel
Shirley, NY, United States
Carbon Nanospheres
MCP-012
Carbon Nanospheres MCP-012
Carbon nanospheres have many excellent properties, such as self-sintering properties, ultra-high specific surface area, high bulk density, chemical inertness, easy graphitization, rich functional groups on the surface, etc., and have a wide range of uses, including: application in chemical templates , catalyst carrier, sterilization material carrier, lithium ion battery negative electrode material, high density and high strength carbon material, hydrogen storage material, drug and enzyme carrier, wastewater treatment agent, high performance liquid chromatography column packing, etc. Product overview: Purity:>99% Diameter: 300~800nm

Carbon nanospheres have many excellent properties, such as self-sintering properties, ultra-high specific surface area, high bulk density, chemical inertness, easy graphitization, rich functional groups on the surface, etc., and have a wide range of uses, including: application in chemical templates , catalyst carrier, sterilization material carrier, lithium ion battery negative electrode material, high density and high strength carbon material, hydrogen storage material, drug and enzyme carrier, wastewater treatment agent, high performance liquid chromatography column packing, etc.

Product overview:

Purity:>99%
Diameter: 300~800nm

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number MCP-012
Product Name Carbon Nanospheres
Material Type Carbon
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 5364078 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Zirconium Beads and Mill Jars -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Applications HV / Electrical
Performance Features Excellent in abrasion resistance
View Details
Ceramics for Metering Pumps -  - Niimi Ceramics Co., Ltd.
Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%); zirconia ceramic (Y-TZP)
Applications Hemodialysis machines; in vitro diagnostic (IVD) analyzers; piston metering pumps
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details