Matexcel ZSM-35 Molecular Sieve MoS-023

Description
ZSM-35 molecular sieve, also known as ferrierite, belongs to the orthorhombic system, FER-type topological framework structure, and has a two-dimensional channel system of vertical intersections of eight-membered rings and ten-membered rings. Product overview: Pore size (nm): 0.5-0.6 Si-Al ratio: 20~90 BET specific surface area (m2/g): ≥300 Relative crystallinity (%): ≥95 Residual sodium (%): ≤0.39 Burn reduction (%): ≤5
Datasheet
Description
ZSM-35 molecular sieve, also known as ferrierite, belongs to the orthorhombic system, FER-type topological framework structure, and has a two-dimensional channel system of vertical intersections of eight-membered rings and ten-membered rings. Product overview: Pore size (nm): 0.5-0.6 Si-Al ratio: 20~90 BET specific surface area (m2/g): ≥300 Relative crystallinity (%): ≥95 Residual sodium (%): ≤0.39 Burn reduction (%): ≤5
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ZSM-35 Molecular Sieve - MoS-023 - Matexcel
Shirley, NY, United States
ZSM-35 Molecular Sieve
MoS-023
ZSM-35 Molecular Sieve MoS-023
ZSM-35 molecular sieve, also known as ferrierite, belongs to the orthorhombic system, FER-type topological framework structure, and has a two-dimensional channel system of vertical intersections of eight-membered rings and ten-membered rings. Product overview: Pore size (nm): 0.5-0.6 Si-Al ratio: 20~90 BET specific surface area (m2/g): ≥300 Relative crystallinity (%): ≥95 Residual sodium (%): ≤0.39 Burn reduction (%): ≤5

ZSM-35 molecular sieve, also known as ferrierite, belongs to the orthorhombic system, FER-type topological framework structure, and has a two-dimensional channel system of vertical intersections of eight-membered rings and ten-membered rings.

Product overview:

Pore size (nm): 0.5-0.6
Si-Al ratio: 20~90
BET specific surface area (m2/g): ≥300
Relative crystallinity (%): ≥95
Residual sodium (%): ≤0.39
Burn reduction (%): ≤5

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number MoS-023
Product Name ZSM-35 Molecular Sieve
Shape / Form Powder, Grain or Grog
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Reflectoroxygen Sensor Heater -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type SpecialtyMaterial
View Details
Alumina Bead, In-Vacuum, Accepts 0.128″ Dia Wire - A1429-6-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details
Alumina Ceramic Substrate-Laser Cutting -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Alumina
Applications HV / Electrical
Thermal Conductivity 20 to 30 W/m-K (11.56 to 17.33 BTU-ft/hr-ft²-F)
View Details
Piston/Sleeve Assemblies -  - Insaco, Inc.
Specs
Material Type Alumina; Sapphire
Shape / Form Custom Shape
View Details