Matexcel ZSM-11 Molecular Sieve MoS-032

Description
ZSM-11 molecular sieve has a very unique lattice structure, and the ratio of silicon to aluminum in the crystal framework is high. The crystal surface has obvious hydrophobic effect and strong surface acidity, and is an important adsorbent and a good shape-selective catalyst. Product overview: SiO2/Al2O3(mol):≥30 BET specific surface area (m2/g): ≥ 250 Relative crystallinity (%): ≥90 Na2O(%):≤0.1 Burning reduction (%):≤5
Datasheet
Description
ZSM-11 molecular sieve has a very unique lattice structure, and the ratio of silicon to aluminum in the crystal framework is high. The crystal surface has obvious hydrophobic effect and strong surface acidity, and is an important adsorbent and a good shape-selective catalyst. Product overview: SiO2/Al2O3(mol):≥30 BET specific surface area (m2/g): ≥ 250 Relative crystallinity (%): ≥90 Na2O(%):≤0.1 Burning reduction (%):≤5
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ZSM-11 Molecular Sieve - MoS-032 - Matexcel
Shirley, NY, United States
ZSM-11 Molecular Sieve
MoS-032
ZSM-11 Molecular Sieve MoS-032
ZSM-11 molecular sieve has a very unique lattice structure, and the ratio of silicon to aluminum in the crystal framework is high. The crystal surface has obvious hydrophobic effect and strong surface acidity, and is an important adsorbent and a good shape-selective catalyst. Product overview: SiO2/Al2O3(mol):≥30 BET specific surface area (m2/g): ≥ 250 Relative crystallinity (%): ≥90 Na2O(%):≤0.1 Burning reduction (%):≤5

ZSM-11 molecular sieve has a very unique lattice structure, and the ratio of silicon to aluminum in the crystal framework is high. The crystal surface has obvious hydrophobic effect and strong surface acidity, and is an important adsorbent and a good shape-selective catalyst.

Product overview:

SiO2/Al2O3(mol):≥30
BET specific surface area (m2/g): ≥ 250
Relative crystallinity (%): ≥90
Na2O(%):≤0.1
Burning reduction (%):≤5

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number MoS-032
Product Name ZSM-11 Molecular Sieve
Shape / Form Powder, Grain or Grog
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 5364090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Ceramic Setter Plate -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Boron Nitride; SpecialtyMaterial
Shape / Form Plate / Board
Applications ceramic injection molding
View Details
Black zirconia insulating structural parts -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Zirconia; SpecialtyMaterial
Thermal Conductivity 2.5 to 3 W/m-K (1.44 to 1.73 BTU-ft/hr-ft²-F)
CTE 11 µm/m-C (6.11 µin/in-F)
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details