Matexcel Single Layer Graphene Oxide Powder, 40-50µm GRA-GX003

Description
This product is a powder formed by wrinkling a single layer of graphene oxide. Due to the wrinkled structure, micropores and mesopores exist between graphene oxide sheets, which reduces the stacking between sheets and improves its dispersibility and solvent wettability. After dispersion, the monolayer ratio of graphene oxide sheet can reach more than 99%. Storage: Store at room temperature Application: 1, Graphene oxide powder can be compounded with most polymer materials, has good dispersion, and can improve the strength, modulus, UV resistance, corrosion resistance, wear resistance, far-infrared emission and other properties of the material. 2, Due to its wrinkled structure and abundant pore structure, graphene oxide powder has broad prospects in many fields such as supercapacitors, batteries, and catalyst supports. 3, Graphene oxide powder can be used as a lubricating oil additive to improve the performance and durability of lubricating oil, and has better dispersion than multi-layer graphene. 4, It can be used to prepare graphene-based coatings, air purification filter elements, oil-absorbing materials, etc. Product overview: Diameter: 40-50µm Single Layer ratio after dispersion:>99% O Content: 30-40%
Datasheet
Description
This product is a powder formed by wrinkling a single layer of graphene oxide. Due to the wrinkled structure, micropores and mesopores exist between graphene oxide sheets, which reduces the stacking between sheets and improves its dispersibility and solvent wettability. After dispersion, the monolayer ratio of graphene oxide sheet can reach more than 99%. Storage: Store at room temperature Application: 1, Graphene oxide powder can be compounded with most polymer materials, has good dispersion, and can improve the strength, modulus, UV resistance, corrosion resistance, wear resistance, far-infrared emission and other properties of the material. 2, Due to its wrinkled structure and abundant pore structure, graphene oxide powder has broad prospects in many fields such as supercapacitors, batteries, and catalyst supports. 3, Graphene oxide powder can be used as a lubricating oil additive to improve the performance and durability of lubricating oil, and has better dispersion than multi-layer graphene. 4, It can be used to prepare graphene-based coatings, air purification filter elements, oil-absorbing materials, etc. Product overview: Diameter: 40-50µm Single Layer ratio after dispersion:>99% O Content: 30-40%
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Layer Graphene Oxide Powder, 40-50µm - GRA-GX003 - Matexcel
Shirley, NY, United States
Single Layer Graphene Oxide Powder, 40-50µm
GRA-GX003
Single Layer Graphene Oxide Powder, 40-50µm GRA-GX003
This product is a powder formed by wrinkling a single layer of graphene oxide. Due to the wrinkled structure, micropores and mesopores exist between graphene oxide sheets, which reduces the stacking between sheets and improves its dispersibility and solvent wettability. After dispersion, the monolayer ratio of graphene oxide sheet can reach more than 99%. Storage: Store at room temperature Application: 1, Graphene oxide powder can be compounded with most polymer materials, has good dispersion, and can improve the strength, modulus, UV resistance, corrosion resistance, wear resistance, far-infrared emission and other properties of the material. 2, Due to its wrinkled structure and abundant pore structure, graphene oxide powder has broad prospects in many fields such as supercapacitors, batteries, and catalyst supports. 3, Graphene oxide powder can be used as a lubricating oil additive to improve the performance and durability of lubricating oil, and has better dispersion than multi-layer graphene. 4, It can be used to prepare graphene-based coatings, air purification filter elements, oil-absorbing materials, etc. Product overview: Diameter: 40-50µm Single Layer ratio after dispersion:>99% O Content: 30-40%

This product is a powder formed by wrinkling a single layer of graphene oxide. Due to the wrinkled structure, micropores and mesopores exist between graphene oxide sheets, which reduces the stacking between sheets and improves its dispersibility and solvent wettability. After dispersion, the monolayer ratio of graphene oxide sheet can reach more than 99%.

Storage: Store at room temperature

Application:

1, Graphene oxide powder can be compounded with most polymer materials, has good dispersion, and can improve the strength, modulus, UV resistance, corrosion resistance, wear resistance, far-infrared emission and other properties of the material.
2, Due to its wrinkled structure and abundant pore structure, graphene oxide powder has broad prospects in many fields such as supercapacitors, batteries, and catalyst supports.
3, Graphene oxide powder can be used as a lubricating oil additive to improve the performance and durability of lubricating oil, and has better dispersion than multi-layer graphene.
4, It can be used to prepare graphene-based coatings, air purification filter elements, oil-absorbing materials, etc.

Product overview:

Diameter: 40-50µm
Single Layer ratio after dispersion:>99%
O Content: 30-40%

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number GRA-GX003
Product Name Single Layer Graphene Oxide Powder, 40-50µm
Shape / Form Powder, Grain or Grog
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 7648731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Ceramic Setter Plate -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Boron Nitride; SpecialtyMaterial
Shape / Form Plate / Board
Applications ceramic injection molding
View Details
99.7% alumina ceramic bushing are custom-made -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Alumina
Applications HV / Electrical
Thermal Conductivity 20 to 30 W/m-K (11.56 to 17.33 BTU-ft/hr-ft²-F)
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details