Matexcel Graphene Epoxy Anti-corrosion Coating Paste GRA-XT020

Description
Graphene epoxy anti-corrosion coating puree is prepared by using bisphenol A epoxy resin E-20 as the base material, graphene as the auxiliary material, adding specific additives and solvents, and adopting a specific process. The product is easy to use, easy to disperse again, and does not change the traditional paint production process at all. It can be used as a raw material in the dispersing and grinding stage of paint production, and can also be used directly in the paint mixing stage. Anti-corrosion coatings prepared from raw pulp have more outstanding salt spray resistance than other traditional anti-corrosion coatings. It can be widely used in anti-corrosion engineering in various acid, alkali, salt, oil and other corrosive environments such as soil, atmosphere, coast, sea water, etc., as well as anti-corrosion engineering in aerospace, marine engineering, ships, containers, electronics, petrochemical, wind power, etc. Storage: Store at room Temperature. It contains organic solvents, keep well ventilated, avoid inhalation of excess vapor into the body, if it comes into contact with the skin, it should be cleaned with alcohol and hand sanitizer in time Application: Anti-corrosion coating field Usage: This product is easy to disperse in heavy-duty anti-corrosion coatings. It is recommended to add 20-45% for epoxy graphene zinc powder primer products, and 5-20% for other heavy-duty anti-corrosion coatings.
Datasheet
Description
Graphene epoxy anti-corrosion coating puree is prepared by using bisphenol A epoxy resin E-20 as the base material, graphene as the auxiliary material, adding specific additives and solvents, and adopting a specific process. The product is easy to use, easy to disperse again, and does not change the traditional paint production process at all. It can be used as a raw material in the dispersing and grinding stage of paint production, and can also be used directly in the paint mixing stage. Anti-corrosion coatings prepared from raw pulp have more outstanding salt spray resistance than other traditional anti-corrosion coatings. It can be widely used in anti-corrosion engineering in various acid, alkali, salt, oil and other corrosive environments such as soil, atmosphere, coast, sea water, etc., as well as anti-corrosion engineering in aerospace, marine engineering, ships, containers, electronics, petrochemical, wind power, etc. Storage: Store at room Temperature. It contains organic solvents, keep well ventilated, avoid inhalation of excess vapor into the body, if it comes into contact with the skin, it should be cleaned with alcohol and hand sanitizer in time Application: Anti-corrosion coating field Usage: This product is easy to disperse in heavy-duty anti-corrosion coatings. It is recommended to add 20-45% for epoxy graphene zinc powder primer products, and 5-20% for other heavy-duty anti-corrosion coatings.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Graphene Epoxy Anti-corrosion Coating Paste - GRA-XT020 - Matexcel
Shirley, NY, United States
Graphene Epoxy Anti-corrosion Coating Paste
GRA-XT020
Graphene Epoxy Anti-corrosion Coating Paste GRA-XT020
Graphene epoxy anti-corrosion coating puree is prepared by using bisphenol A epoxy resin E-20 as the base material, graphene as the auxiliary material, adding specific additives and solvents, and adopting a specific process. The product is easy to use, easy to disperse again, and does not change the traditional paint production process at all. It can be used as a raw material in the dispersing and grinding stage of paint production, and can also be used directly in the paint mixing stage. Anti-corrosion coatings prepared from raw pulp have more outstanding salt spray resistance than other traditional anti-corrosion coatings. It can be widely used in anti-corrosion engineering in various acid, alkali, salt, oil and other corrosive environments such as soil, atmosphere, coast, sea water, etc., as well as anti-corrosion engineering in aerospace, marine engineering, ships, containers, electronics, petrochemical, wind power, etc. Storage: Store at room Temperature. It contains organic solvents, keep well ventilated, avoid inhalation of excess vapor into the body, if it comes into contact with the skin, it should be cleaned with alcohol and hand sanitizer in time Application: Anti-corrosion coating field Usage: This product is easy to disperse in heavy-duty anti-corrosion coatings. It is recommended to add 20-45% for epoxy graphene zinc powder primer products, and 5-20% for other heavy-duty anti-corrosion coatings.

Graphene epoxy anti-corrosion coating puree is prepared by using bisphenol A epoxy resin E-20 as the base material, graphene as the auxiliary material, adding specific additives and solvents, and adopting a specific process.
The product is easy to use, easy to disperse again, and does not change the traditional paint production process at all. It can be used as a raw material in the dispersing and grinding stage of paint production, and can also be used directly in the paint mixing stage.
Anti-corrosion coatings prepared from raw pulp have more outstanding salt spray resistance than other traditional anti-corrosion coatings. It can be widely used in anti-corrosion engineering in various acid, alkali, salt, oil and other corrosive environments such as soil, atmosphere, coast, sea water, etc., as well as anti-corrosion engineering in aerospace, marine engineering, ships, containers, electronics, petrochemical, wind power, etc.

Storage: Store at room Temperature. It contains organic solvents, keep well ventilated, avoid inhalation of excess vapor into the body, if it comes into contact with the skin, it should be cleaned with alcohol and hand sanitizer in time

Application: Anti-corrosion coating field

Usage: This product is easy to disperse in heavy-duty anti-corrosion coatings. It is recommended to add 20-45% for epoxy graphene zinc powder primer products, and 5-20% for other heavy-duty anti-corrosion coatings.

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number GRA-XT020
Product Name Graphene Epoxy Anti-corrosion Coating Paste
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 5364062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Zirconia Pad Printing Rings For High-Performance Printing Solution -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Zirconia; SpecialtyMaterial
Shape / Form Roller / Roll
Applications Consumer Electronics Medical Devices Automotive Industry Luxury Packaging
View Details
Machinable ceramic materials -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Applications HV / Electrical
Performance Features Machinable ceramic
Thermal Conductivity 33 W/m-K (19.07 BTU-ft/hr-ft²-F)
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details