Matexcel Akermanite porous ceramics CER-0035

Description
Storage: Store at room temperature and keep dry Components: Ca2MgSi2O7 Product overview: The product has good biocompatibility, bioactivity and biodegradability, and is an ideal hard tissue repair and replacement material for human body. The product has a unique pore structure that is suitable for the growth conditions in the tissue. It is larger than the surface and can maximize contact with the diseased part and quickly produce a role, effectively promoting new bone tissue and cells, nutrient supply and blood vessel growth in the pores. The product has strong biological activity, good biocompatibility, good osteogenic and osteoinductive effects, and can form a combination with human bone or soft tissue. Particle Size: Columnar: Ф6, 1-10mm height;Ф8, 1-10mm height;or Ф10mm, 3-8mm height Strip: 7*23 mm, 5-15mm height; 7*45 mm; 5-15mm height Porosity: 15-80%, pore size: 100-400 μm Different pore sizes and porosity can be prepared according to customer requirements.
Datasheet
Description
Storage: Store at room temperature and keep dry Components: Ca2MgSi2O7 Product overview: The product has good biocompatibility, bioactivity and biodegradability, and is an ideal hard tissue repair and replacement material for human body. The product has a unique pore structure that is suitable for the growth conditions in the tissue. It is larger than the surface and can maximize contact with the diseased part and quickly produce a role, effectively promoting new bone tissue and cells, nutrient supply and blood vessel growth in the pores. The product has strong biological activity, good biocompatibility, good osteogenic and osteoinductive effects, and can form a combination with human bone or soft tissue. Particle Size: Columnar: Ф6, 1-10mm height;Ф8, 1-10mm height;or Ф10mm, 3-8mm height Strip: 7*23 mm, 5-15mm height; 7*45 mm; 5-15mm height Porosity: 15-80%, pore size: 100-400 μm Different pore sizes and porosity can be prepared according to customer requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Akermanite porous ceramics - CER-0035 - Matexcel
Shirley, NY, United States
Akermanite porous ceramics
CER-0035
Akermanite porous ceramics CER-0035
Storage: Store at room temperature and keep dry Components: Ca2MgSi2O7 Product overview: The product has good biocompatibility, bioactivity and biodegradability, and is an ideal hard tissue repair and replacement material for human body. The product has a unique pore structure that is suitable for the growth conditions in the tissue. It is larger than the surface and can maximize contact with the diseased part and quickly produce a role, effectively promoting new bone tissue and cells, nutrient supply and blood vessel growth in the pores. The product has strong biological activity, good biocompatibility, good osteogenic and osteoinductive effects, and can form a combination with human bone or soft tissue. Particle Size: Columnar: Ф6, 1-10mm height;Ф8, 1-10mm height;or Ф10mm, 3-8mm height Strip: 7*23 mm, 5-15mm height; 7*45 mm; 5-15mm height Porosity: 15-80%, pore size: 100-400 μm Different pore sizes and porosity can be prepared according to customer requirements.

Storage: Store at room temperature and keep dry

Components: Ca2MgSi2O7

Product overview: The product has good biocompatibility, bioactivity and biodegradability, and is an ideal hard tissue repair and replacement material for human body. The product has a unique pore structure that is suitable for the growth conditions in the tissue. It is larger than the surface and can maximize contact with the diseased part and quickly produce a role, effectively promoting new bone tissue and cells, nutrient supply and blood vessel growth in the pores. The product has strong biological activity, good biocompatibility, good osteogenic and osteoinductive effects, and can form a combination with human bone or soft tissue.

Particle Size:

Columnar: Ф6, 1-10mm height;Ф8, 1-10mm height;or Ф10mm, 3-8mm height
Strip: 7*23 mm, 5-15mm height; 7*45 mm; 5-15mm height
Porosity: 15-80%, pore size: 100-400 μm
Different pore sizes and porosity can be prepared according to customer requirements.

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number CER-0035
Product Name Akermanite porous ceramics
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 5364090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Hermetic Optoelectronic Packaging Solutions -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Applications Abrasives, ceramics or glass manufacturing; Electronics or semiconductors; High-power laser TO packages,Automotive relay sealing,Discrete semiconductor devices,Multilayer Ceramic Substrates,Surface-Mount Power Packages
Performance Features Hard; Insulation resistance 500V DC
View Details
Ceramics for Magnetic Pumps - Pump Shafts -  - Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications Magnetic pumps; medical device applications
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details