Matexcel Nanodiamond Fluids, Nitrogenized & Hydroxylated, 4% (water colloid) NDN-235

Description
Nanodiamonds are diamonds with a size below 1 micrometre. They can be produced by impact events such as an explosion or meteoritic impacts. Because of their large-scale synthesis, potential for surface functionalization, and high biocompatibility, nanodiamonds are widely investigated as a potential material in biological and electronic applications and quantum engineering. Source: Synthesis Storage: Store at room temperature. Application: For biomed R&D Purity: >99% Concentration: 0.04 CAS Number: 7782-40-3 Size: 4.0-4.5 nm
Datasheet
Description
Nanodiamonds are diamonds with a size below 1 micrometre. They can be produced by impact events such as an explosion or meteoritic impacts. Because of their large-scale synthesis, potential for surface functionalization, and high biocompatibility, nanodiamonds are widely investigated as a potential material in biological and electronic applications and quantum engineering. Source: Synthesis Storage: Store at room temperature. Application: For biomed R&D Purity: >99% Concentration: 0.04 CAS Number: 7782-40-3 Size: 4.0-4.5 nm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nanodiamond Fluids, Nitrogenized & Hydroxylated, 4% (water colloid) - NDN-235 - Matexcel
Shirley, NY, United States
Nanodiamond Fluids, Nitrogenized & Hydroxylated, 4% (water colloid)
NDN-235
Nanodiamond Fluids, Nitrogenized & Hydroxylated, 4% (water colloid) NDN-235
Nanodiamonds are diamonds with a size below 1 micrometre. They can be produced by impact events such as an explosion or meteoritic impacts. Because of their large-scale synthesis, potential for surface functionalization, and high biocompatibility, nanodiamonds are widely investigated as a potential material in biological and electronic applications and quantum engineering. Source: Synthesis Storage: Store at room temperature. Application: For biomed R&D Purity: >99% Concentration: 0.04 CAS Number: 7782-40-3 Size: 4.0-4.5 nm

Nanodiamonds are diamonds with a size below 1 micrometre. They can be produced by impact events such as an explosion or meteoritic impacts. Because of their large-scale synthesis, potential for surface functionalization, and high biocompatibility, nanodiamonds are widely investigated as a potential material in biological and electronic applications and quantum engineering.

Source: Synthesis

Storage: Store at room temperature.

Application: For biomed R&D

Purity: >99%

Concentration: 0.04

CAS Number: 7782-40-3

Size: 4.0-4.5 nm

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number NDN-235
Product Name Nanodiamond Fluids, Nitrogenized & Hydroxylated, 4% (water colloid)
Material Type Diamond or Diamond-Like
Unlock Full Specs
to access all available technical data

Similar Products

Hot-Pressed Aluminum Nitride -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Aluminum Nitride; SpecialtyMaterial
Shape / Form Plate / Board
Applications Semiconductor heaters
View Details
Alumina Bead, In-Vacuum, Accepts 0.128″ Dia Wire, Package = 1 Foot Length - A1429-5-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details
Alumina Ceramic Substrate-Laser Cutting -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Alumina
Applications HV / Electrical
Thermal Conductivity 20 to 30 W/m-K (11.56 to 17.33 BTU-ft/hr-ft²-F)
View Details
Piston/Sleeve Assemblies -  - Insaco, Inc.
Specs
Material Type Alumina; Sapphire
Shape / Form Custom Shape
View Details