Matexcel White Carbon Black/Graphene Composite GRA-322

Description
Graphene Content: 5-50wt% Graphene Purity: >98wt% Graphene Layers: <3 Specific Surface Area: 110-150m2/g Specific Resistance: <10>
Datasheet
Description
Graphene Content: 5-50wt% Graphene Purity: >98wt% Graphene Layers: <3 Specific Surface Area: 110-150m2/g Specific Resistance: <10>
Datasheet

Suppliers

Company
Product
Description
Supplier Links
White Carbon Black/Graphene Composite - GRA-322 - Matexcel
Shirley, NY, United States
White Carbon Black/Graphene Composite
GRA-322
White Carbon Black/Graphene Composite GRA-322
Graphene Content: 5-50wt% Graphene Purity: >98wt% Graphene Layers: <3 Specific Surface Area: 110-150m2/g Specific Resistance: <10>

Graphene Content: 5-50wt%
Graphene Purity: >98wt%
Graphene Layers: <3
Specific Surface Area: 110-150m2/g
Specific Resistance: <10>

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number GRA-322
Product Name White Carbon Black/Graphene Composite
Material Type Carbon
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 5364062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Alumina Ceramic Focus Rings -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Alumina; SpecialtyMaterial
View Details
Aluminum nitride structural parts -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Aluminum Nitride; SpecialtyMaterial
Applications HV / Electrical
Thermal Conductivity 150 W/m-K (86.67 BTU-ft/hr-ft²-F)
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details